location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Bundle Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 Bundle
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7B0J1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497328240 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 27 Jul 2025 10:23:28
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Bundle Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Hepsi Birarada PC Gümüş 240 W
  • - Intel® Core™ i5 i5-13500 İşlemci Çekirdek Sayısı: 14
  • - Dokunmatik ekran 60,5 cm (23.8") Full HD kalitesi 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN bağlantısı 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
Daha fazla>>>
Windows 11

HP'nin işbirliği ve bağlantı teknolojileriyle desteklenen Windows 11 ile her yerde performans veya güvenlikten taviz vermeden çalışın.

HP Sure Sense

Kötü amaçlı yazılımlar hızla gelişiyor ve geleneksel virüs koruma programları yeni saldırıları her zaman tanıyamıyor. Gelişmiş kötü amaçlı yazılımlara karşı sıra dışı bir koruma düzeyi sunmak için derin öğrenme yapay zekasını kullanan HP Sure Sense ile bilgisayarınızı daha önce görülmemiş saldırılara karşı koruyun.

Hızlı ve verimli kablosuz LAN

Nerelerde çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit hızlı Wi-Fi 6 ile yoğun kablosuz ortamlarda hızlı ve güvenilir bir bağlantı elde edin.[4]

Önemli güvenlik işlemlerini koruyun

HP Sure Run'ın kendi kendine onaran koruması sayesinde, kötü amaçlı yazılımlar tarafından kapatılmaya çalışılsa bile önemli uygulamaları ve işlemleri çalışır durumda tutun.

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[6]

BT yönetiminin temel adımlarını hızlandırın

HP Manageability Integration Kit, Microsoft System Center Configuration Manager aracılığıyla hem görüntü oluşturmayı hem de donanım, BIOS ve güvenlik yönetimini hızlandırmaya yardımcı olur.[8]

HP Auto Frame[5]

Birinci sınıf ses ve video özellikleriyle toplantılarınıza hayat verin.[4]

Güçlü Intel işlemci[2]

En yeni Intel işlemci,[2] devasa depolama ve çevik DDR5 bellek sayesinde çoklu görevleri kolaylıkla yürütün.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[6]

Ortak geleceğimizi korumaya yardımcı olun

Bu bilgisayarda kullanılan tüm plastiğin en az yüzde 50'si tüketici sonrası geri dönüştürülmüş plastiktir.[7]

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü *
Full HD kalitesi
Ekran parlaklığı
250 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
13. Nesil Intel® Core™ i5
İşlemci *
i5-13500
İşlemci Çekirdek Sayısı
14
Sıralı işlemci sayısı
20
İşlemci destek frekansı
4,8 GHz
Performans çekirdekleri
6
Tasarruf çekirdekleri
8
Performance-core Max Turbo Frekans
4,8 GHz
Efficient-core Max Turbo Frekans
3,5 GHz
Performans çekirdeği temel frekansı
2,5 GHz
Tasarruf çekirdeği temel frekansı
1,8 GHz
İşlemci önbelleği
24 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
65 W
Maksimum turbo güç
154 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR5-SDRAM
Maksimum bellek *
64 GB
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
4800 MHz
Bellek düzeni
2 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
10 W
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Ağ Bağlantıları
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
5.3
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB4 Gen 3x2 bağlantı noktası sayısı *
1
USB 3.2 2x2 C tipi portların sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Renk adı
Silver
Ürün rengi *
Gümüş
Yıl girişi
2024
Menşe ülkesi
Çek Cumhuriyeti
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
İş
Anakart yongası
Intel Q670
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP Destek Asistanı
Yes
HP ön kamera
HP Webcam 5MP
HP segmenti
İş
Enerji yönetimi
AC adaptör gücü
240 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Ağırlık & boyutlar
Genişlik (ayaklı)
539,6 mm
Derinlik (Ayaklı)
238 mm
Yükseklik (ayaklı)
558,1 mm
Ağırlık (standı ile birlikte)
9,26 kg
Ağırlık
9,26 kg
Ambalaj genişliği
628 mm
Ambalaj derinliği
186 mm
Ambalaj yüksekliği
675 mm
Paket ağırlığı
12,5 kg
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Diğer özellikler
Kasa
Hepsi bir arada
Diagonal ekran boyutu
60,5 cm
Ekran içinde
Yes