location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1210 Color Printer, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 1210 Color Printer, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WN05A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721097545 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
เครื่องพิมพ์แบบฉีดหมึก (อิงค์เจ็ท) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 10:34:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Deskjet 1210 Color Printer, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - บ้าน & ออฟฟิศ 4800 x 1200 DPI สี
  • - A4 7.5 ppm การพิมพ์สี: ดำ, สีน้ำเงินเขียว, สีม่วงแดง, เหลือง/เขียว
  • - ช่องเสียบ USB
More>>>
Seamless setup
Seamless setup

Use the HP app to set up with USB in few easy steps.[1]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[2]

The world's #1 printer vendor

Count on high-quality prints time after time from the world's #1 printer vendor.[3]

Achieve high print speeds

Print your everyday documents quickly with fast print speeds.

Enhanced printing experience

HP products work better together to provide an optimal printing experience.

Simple setup from your PC

Get started fast with easy setup. Use the HP app to set up with USB in few easy steps.[1]
Easily connect your printer to your computer with the built-in USB port.[2]
Get the everyday prints you want, fast. This printer delivers your documents at high speed.

Reliable printing at a great value

Count on high-quality prints time after time from the world's #1 printer vendor.[3]
HP products work better together to provide an optimal printing experience.

Quality you can count on

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents.
Print more pages and change cartridges less often with Original HP high-yield cartridges.[4]

คุณสมบัติ
รอบการทำงานที่แนะนำ
50 - 100 หน้าต่อเดือน
พิมพ์สองหน้าอัตโนมัติ *
Yes
โหมดการปริ้นสองหน้าคู่
ควบคุมเอง
คำอธิบายเป็นภาษาต่าง ๆ *
PCL 3 GUI
การพิมพ์สี *
ดำ, สีน้ำเงินเขียว, สีม่วงแดง, เหลือง/เขียว
ช่นิดของหมีก
แม่สี
สี *
Yes
รอบการทำงานสูงสุด *
1000 หน้าต่อเดือน
จำนวนตลับหมึกพิมพ์ *
2
HP segment
บ้าน
การพิมพ์
ความละเอียดในการพิมพ์สีดำ
1200 x 1200 DPI
ความละเอียดของสี
4800 x 1200 DPI
ความเร็วในการพิมพ์ (สีที่มีคุณภาพร่าง A4 / US Letter)
16 ppm
ความเร็วในการพิมพ์ (สีดำคุณภาพร่าง A4 / US Letter)
20 ppm
ความละเอียดสูงสุด *
4800 x 1200 DPI
ความเร็วในการพิมพ์ (สีดำคุณภาพ A4, ปกติ / US Letter) *
7.5 ppm
เวลาที่หน้าแรก (สีดำ, ปกติ)
15 วินาที
เวลาที่หน้าแรก (สีปกติ)
18 วินาที
การพิมพ์แบบไร้ขอบ
No
ความจุ/ปริมาณในการป้อนงานและผลงาน
จำนวนถาดป้อนกระดาษทั้งหมด *
1
อินพุตรวมทั้งหมด *
60 แผ่น
กำลังการผลิตรวม *
25 แผ่น
จำนวนถาดป้อนข้อมูลสูงสุด *
1
ความสามารถในการรับข้อมูลสูงสุด
60 แผ่น
ความสามารถในการส่งออกข้อมูลสูงสุด
25 แผ่น
การจัดการกับกระดาษ
ขนาดพิมพ์สูงสุด
100 x 150 มิลลิเมตร
ขนาดกระดาษตระกูล ISO-A ที่ใหญ่ที่สุด *
A4
ชนิดสื่อสิ่งพิมพ์สำหรับถาดกระดาษ *
กระดาษพิมพ์รุปถ่าย, กระดาษธรรมดา
ขนาดมาตรฐาน ISO A-series sizes (A0...A9) *
A4, A6
ขนาดมาตรฐาน ISO B-series sizes (B0...B9)
B5
ขนาดของสื่อพิมพ์ที่ไม่เป็นไปตามมาตรฐาน ISO
Legal, Letter
ขนาดซองจดหมาย
B5, DL
ความกว้างของสื่อที่กำหนดเอง
89 - 215 มม.
ความยาวของสื่อที่กำหนดเอง
127 - 279 มม.
น้ำหนักสท่อสิ่งพิมพ์สำหรับถาดกระดาษ
60 - 300 กรัม/ตร.ม.
พอร์ตและการเชื่อมต่อ
ช่องเสียบ USB *
Yes
จำนวนพอร์ต USB 2.0
1
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
No
Wi-Fi *
No
การเชื่อมต่อโดยตรงผ่าน Wi-Fi *
No
เทคโนโลยีการปริ้นท์ด้วยอุปกรณ์พกพา (มือถือ)
ไม่รองรับ
ประสิทธิภาพ
ระดับพลังเสียง (การพิมพ์)
55 dB
การออกแบบ
การวางตำแหน่งทางการตลาด *
บ้าน & ออฟฟิศ
สีของผลิตภัณฑ์ *
ขาว
ชื่อสี
White
หน้าจอแสดงผลในตัว *
No
ประเภทการควบคุม
ปุ่ม
การออกแบบ
ประเทศผู้ผลิต
จีน
ใบรับรอง
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B; GB4943.1-2011 (CCC -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan) & EAC (Russia);
กำลังไฟ
กำลังไฟที่ใช้ (ปิดเครื่อง)
0.06 W
กำลังไฟที่ใช้ (พร้อมทำงาน)
1.27 W
การใช้พลังงาน (ประหยัดพลังงาน)
0.06 W
การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ
100 - 240 V
ความถี่ของสัญญาณไฟ AC ขาเข้า
50/60 Hz
คุณลักษณะเฉพาะของตราสินค้า
ความปลอดภัยแบบไดนามิกของ HP
Yes
HP เปิดอัตโนมัติ/ปิดอัตโนมัติ
Yes
ความต้องการของระบบ
ความต้องการของระบบที่แนะนำ
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer.
รองรับระบบปฏิบัติการ Windows
Windows 8, Windows 11, Windows 7, Windows 10
รองรับระบบปฏิบัติการ Mac
Mac OS X 10.12 Sierra, Mac OS X 13.0 Ventura
เงื่อนไขในการทำงาน
ไม่ได้ใช้งานความชื้นสัมพัทธ์ (ไม่กลั่นตัว)
5 - 90%
ความชื้นแนะนำช่วงการดำเนินงาน
20 - 80%
อุณหภูมิในการทำงาน (T-T)
5 - 40 °C
อุณหภูมิในการเก็บ (T-T)
-40 - 60 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
20 - 80%
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
พาเลทขนาด (กว้าง x ลึก x สูง)
1219.2 x 1016 x 2329 มม.
ความกว้าง
425.2 มม.
ความลึก
214.7 มม.
ความสูง
121.9 มม.
น้ำหนัก
2.02 กก.
ข้อมูลบรรจุภัณฑ์
ตลับหมึกรวม
Yes
รวมตลับหมึกสีดำที่มีอายุการใช้งานถึง
120 หน้า
รวมตลับหมึกสี (CMY) ที่มีอายุการใช้งานถึง
75 หน้า
รวมสายเคเบิล
กระแสไฟฟ้าสลับ
ซอฟต์แวร์ที่มาพร้อมกัน
WW: HP Printer Software, available online; AP Indo: CD Software included
ความกว้างของบรรจุภัณฑ์
473 มม.
ความลึกของบรรจุภัณฑ์
163 มม.
ความสูงของบรรจุภัณฑ์
274 มม.
น้ำหนักบรรจุภัณฑ์
2.89 กก.
Technical details
จำนวนกล่องต่อชั้น
14 ชิ้น
ข้อมูลการส่งสินค้า
รหัสระบบ Harmonized (HS)
8443310000
น้ำหนักของพาเลต
345 กก.
จำนวนชั้นต่อพาเลท
8 ชิ้น
จำนวนต่อพาเลท
112 ชิ้น
คุณสมบัติอื่นๆ
เทคโนโลยีการพิมพ์
อิงค์เจ็ตที่ใช้ระบบความร้อน
จำนวนหัวพิมพ์
2
จำนวนของผู้ใช้
3 ผู้ใช้งาน