location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A Workstation AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Arbeidsstasjon Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A Workstation
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F90ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122091812 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 02 May 2025 15:09:06
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A Workstation AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Arbeidsstasjon Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Arbeidsstasjon Sort 1450 W
  • - AMD Ryzen Threadripper PRO 7945WX 4,7 GHz Prosessorkjerner: 12
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB SSD
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

AMD Ryzen™-prosessor

Med den nyeste AMD Ryzen™-prosessoren får ideene dine liv på en rask og effektiv måte.

Ultraraske minnekonfigurasjoner

Akselerer arbeidsflyten din. Få unna minneintensive arbeidsoppgaver med rask ytelse for grafikk, sammensetting og rendring

Skap, rendre, behandle – alt på en gang

Få unna virtuelle produksjons-, 3D-modellerings-, AI- og maskinlæringsoppgaver. Systemets design pakker et stort antall kjerner inn i en enkelt arbeidsstasjons-CPU[1] slik at det er plass til flere avanserte GPU-er.[2] Og alt kan gjøres med effektiv ytelse per watt.

Utvidelsesmuligheter. Fleksibel. Tilnærmet lydløs

Designet med plass til ytelsen og komponentene du trenger nå, og plass til utvidelser. Få maksimale utvidelsesmuligheter med store lagrings- og minnekonfigurasjoner. Overvinn krevende prosjekter med en enhet som er designet for stille og kjølig drift.

Omfattende sikkerhet. Pålitelig kvalitet

Vær trygg med en arbeidsstasjon som er bygget for å vare. Z6 G5-PC-en har gjennomgått 360 000 timer med grundig testing, MIL-STD-testing[3] og er sertifisert for profesjonelle apper. Og med HP Wolf Security for Business er enheten beskyttet under, i og over operativsystemet.[4]

En del av verdens mest bærekraftige PC-portefølje[5]

Hos HP bryr vi oss om hvordan våre produkter påvirker mennesker, fellesskap og planeten. Z-produkter er designet med bærekraft i tankene. Du kan derfor være stolt av å velge Z, vel vitende om at du bidrar til å beskytte vår felles fremtid.

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen Threadripper PRO
Prosessorgenerering
AMD Ryzen Threadripper PRO 7000 WX-Series
Prosessormodell *
7945WX
Prosessorkjerner
12
Prosessortråder
24
Boostfrekvens prosessor
5,3 GHz
Prosessorfrekvens *
4,7 GHz
Processor cache
64 MB
Cachetype prosessor
L3
Minne
Internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
2 x 32 GB
Minnespor
2x DIMM
Minneklokke-hastighet
5600 MHz
ECC
Yes
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
No
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
12
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x4 (Gen 4.x)-spor
3
PCI Express x16 (Gen 4.x)-spor
1
PCI Express x16 (Gen 5.x) spor
4
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Antall 3.5" bays
2
Kabellåsport
Yes
Design
Kabellåstype
Kensington
Produktfarge *
Sort
Introduksjonsår
2024
Ytelse
Markedsplassering
Ytelse
Lydbrikke
Realtek ALC3205-CG
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Produkttype *
Arbeidsstasjon
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC-maskinvarediagnostikk for Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Fullvolumkryptering; HP Secure Erase; Feste for Kensington-lås; Sikker autentisering; TPM 2.0-sertifisert; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform-sertifikat; HP Sure Start; HP Sure Recover; Selvkrypterte stasjoner
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (nedlasting); HP BIOS Configuration Utility (nedlasting); HP Smart-kundestøtte
HP GTIN (EAN/UPC)
198122091812
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
1450 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50/60 Hz
Bærekraft
Bærekraftige teknologier og materialer
40 % resirkulert plast fra forbruker; 25 % ITE-utledet sluttet sirkel-plast; Bulkemballasje tilgjengelig; Plastputeinnlegg inneholder 80 % resirkulert innhold; Emballasjekartongen inni boksen er 100 % bærekraftig produsert og resirkulerbar; 10 % resirkulert plast fra forbruker; Intern strømforsyning 90 % effektivitet; System-og CPU-vifter inneholder plast som ellers ville havnet i havet
Vekt og dimensjoner
Bredde *
169 mm
Dybde *
465 mm
Høyde *
445 mm
Vekt *
13,2 kg
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
350
Karbonutslipp, produksjon (kg CO2e)
304
Karbonutslipp, logistikk (kg CO2e)
4
Karbonutslipp, end-of-life (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
34
Skjerm
Skjerm inkludert *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Tastaturtype
USB
Manufacturer warranty
Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land.
Land Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)