Resolutie camera voorzijde
1366 x 768 Pixels
Wifi-standaard
*
Wi-Fi 6 (802.11ax)
Wi-Fi-standaarden
Wi-Fi 6 (802.11ax)
Mobiele netwerkverbinding
*
WLAN-controller-model
Intel Wi-Fi 6 AX200
Ethernet LAN, data-overdrachtsnelheden
10, 100, 1000 Mbit/s
Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A
*
3
Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C
*
2
Aantal Ethernet LAN (RJ-45)-poorten
1
Combo koptelefoon/microfoon port
USB Type-C DisplayPort alternatieve modus
Morsbestendig toetsenbord
Architectuur besturingssysteem
64-bit
Inclusief besturingssysteem
*
Windows 10 Pro
Intel® My WiFi Technology (Intel® MWT)
Intel® Identity Protection Technology (Intel® IPT)
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel® Clear Video-technologie
Intel® InTru™ 3D Technology
Intel® Quick Sync Video Technology
Intel® Flex Memory Access
Intel® AES New Instructions (Intel® AES-NI)
Intel® Trusted Execution Technology
Intel® VT-x with Extended Page Tables (EPT)
Intel® Stable Image Platform Program (SIPP)
Intel® Software Guard Extensions (Intel® SGX)
Thermal Monitoring Technologies
Verpakkingsgrootte processor
42 x 28 mm
Ondersteunde instructie sets
SSE4.1, SSE4.2, AVX 2.0
Ingebouwde opties beschikbaar
Intel® Virtualization Technology for Directed I/O (VT-d)
Intel® Virtualization Technology (VT-x)
HP-luidsprekertype
HP Dual Speakers
Batterijtechnologie
Lithium-Polymeer (LiPo)
Batterijcapaciteit
*
95,6 Wh
AC-adapter, vermogen
200 W
Duurzaamheidscertificaten
ENERGY STAR