location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-0047nc AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-0047nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8XB68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721899040 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:52:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2021
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP Obelisk 875-0047nc AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Čierna 300 W
  • - AMD Ryzen™ 5 3600 3,6 GHz Počet jadier procesora: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1660 Ti 6 GB
  • - Ethernet / LAN pripojenie 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Zanechajte výraznú stopu
Zanechajte výraznú stopu

Zaži výkonné a plynulé hranie s grafikou NVIDIA® a procesorom Intel® Core™. Poskytuje presnosť a rýchlosť, akú potrebuješ na dosiahnutie ďalšieho levelu.

Urobte si vlastné fotografie

Vynikni nad konkurentmi s elegantným šasi s prispôsobiteľným osvetlením RGB.

Urobte z neho neporaziteľný stroj
Urobte z neho neporaziteľný stroj

Rýchlo sa dostaňte dovnútra a inovujte podľa svojich želaní vďaka dizajnu, ktorý nevyžaduje nástroje, a súladu s normami micro-ATX. Pri podpore až troch úložných zariadení vždy budete mať dosť miesta.

Vystav svoj hardvér

Bočný panel z tvrdeného skla necháva vyniknúť vnútorné komponenty osvetelné efektmi RGB. Priehľadná ochranná vrstva EMI znižuje riziko elektrickej a magnetickej interferencie s ostatnými zariadeniami.

Windows 10
Windows 10

Robte úžasné veci bez starostí v známom prostredí Windows – len efektívnejšie. [4]

Úložný priestor PCIe SSD
Úložný priestor PCIe SSD

Flashové úložisko PCIe, ktoré je k dispozícii s kapacitou až 512 GB, je až 17-krát rýchlejšie ako tradičný pevný disk s rýchlosťou 5 400 otáčok za minútu, ktorý sa bežne používa v laptopoch. [6]

Konfigurácie duálneho ukladacieho priestoru

Kombináciou jednotky SSD pre operačný systém a tradičného pevného disku získaš výhody oboch svetov – krátky čas spúšťania systému, svižnú odozvu a väčšiu kapacitu úložného priestoru.

Procesor AMD Ryzen™ 5
Procesor AMD Ryzen™ 5

Spoznajte, čo je skutočne skvelý výkon stolného počítača. Kombinácia až 6 jadier, 12 vlákien a revolučnej architektúry tvorí CPU, ktoré s ľahkosťou zvládne AAA hry s akýmikoľvek nárokmi. [5]

Grafická karta NVIDIA® GeForce® GTX 1660Ti
Grafická karta NVIDIA® GeForce® GTX 1660Ti

Prelomový výkon grafiky vďaka grafickej karte NVIDIA® GeForce® GTX 1660Ti. Je podporovaný ultrarýchlou technológiou 6 GB pamäte GDDR6 a umožňuje bezproblémovo streamovať a hrať hry pomocou technológií NVIDIA GeForce Experience a GameReady.

Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Generácia procesora
AMD Ryzen 3000 Series
Model procesoru *
3600
Počet jadier procesora
6
Počet vlákien procesora
12
Boost frekvencia procesora
4,2 GHz
Frekvencia procesora *
3,6 GHz
Vyrovnávacia pamäť procesora
32 MB
Typ vyrovnávacej pamäte procesora
L3
Thermal Design Power (TDP)
65 W
Počet inštalovaných procesorov
1
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
2 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
2666 MHz
ECC
No
Výrobca vnútornej pamäte
HyperX
Dátové úložisko
Celková kapacita úložiska *
1,51 TB
Ukladacie médium *
HDD+SSD
Typ optickej jednotky *
No
Počet diskov
2
Celková kapacita pevných diskov
1 TB
Počet inštalovaných pevných diskov
1
Kapacita pevného disku
1 TB
Rozhranie pevného disku
SATA
Rýchlosť otáčok pevného disku
7200 ot/min
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
Yes
Výrobca diskrétnej GPU
NVIDIA
Integrovaný grafický adaptér *
No
Model diskrétnej grafickej karty *
NVIDIA® GeForce® GTX 1660 Ti
Pamäť diskrétneho grafického adaptéra
6 GB
Typ pamäte diskrétnej grafickej karty
GDDR6
Model integrovanej grafickej karty *
Nie je dostupné
Počet HDMI výstupov
1
Počet DisplayPort výstupov
1
Počet DVI-D výstupov
1
Siete
Ethernet / LAN pripojenie *
Yes
Siete
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobca WLAN radiča
Realtek
Typ antény
2x2
Bluetooth
Yes
Verzia Bluetooth
4.2
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
6
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
1
DVI port
No
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
Yes
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x16 sloty
1
Dizajn
Typ skrine *
Tower
Podporované umiestnenie
Zvislý
Farba *
Čierna
Krajina pôvodu
Čína
Výkon
Čip základnej dosky
AMD B450
Zvukový systém
DTS Studio Sound
Typ produktu *
PC
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 10 Home
Špeciálne vlastnosti
HP OMEN Command Center
Yes
HP JumpStart
Yes
Poskytnutý softvér od spoločnosti HP
HP Audio Switch; HP Connection Optimize
Segment HP
Domáci
Sila
Napájanie *
300 W
Hmotnosť a rozmery
Šírka *
165 mm
Hĺbka *
357 mm
Výška *
433 mm
Šírka balenia
299 mm
Hĺbka balenia
496 mm
Výška balenia
516 mm
Hmotnosť vrátane balenia
12,1 kg
Obsah balenia
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Obrazovka
Integrovaný displej *
No