location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-14500T 60,5 cm (23.8") 1920 x 1080 piksela Ekrani na dodir Univerzalni računari 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
937G2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122669769 show
Category:
Desktop PC with monitor.
All-in-One računari / radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 13:51:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-14500T 60,5 cm (23.8") 1920 x 1080 piksela Ekrani na dodir Univerzalni računari 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Univerzalni računari Crno 120 W
  • - Intel® Core™ i5 i5-14500T Jezgra procesora: 14
  • - Ekrani na dodir 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Eternet LAN
  • - Windows 11 Pro
More>>>
Displej
Dijagonala monitora *
60,5 cm (23.8")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
Yes
Tip visoke definicije (HD) *
Full HD
Osvetljenost ekrana
300 cd/m²
Tip ekrana
IPS
Prostor RGB boja
sRGB
Nereflektujući ekran
Yes
Opseg boja
99%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel Core i5-14xxx
Procesor *
i5-14500T
Jezgra procesora
14
Niti procesora
20
Takt ubrzanja procesora
4,8 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
4,8 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,4 GHz
Osnovna frekvencija jezgra većih performansi
1,7 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,2 GHz
Keš procesora
24 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
35 W
Maksimalna turbo snaga
92 W
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR5-SDRAM
Memorijski slotovi
2x SO-DIMM
Tip memorijskih slotova
SO-DIMM
Radni takt memorije
4800 MHz
Raspored memorije
1 x 16 GB
Oblik memorijskog modula
DIMM/SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
256 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Audio
Ugrađeni zvučnici *
No
Ugrađeni mikrofon
Yes
Audio čip
Realtek ALC3252
Kamera
Ugrađena kamera *
Yes
Kamera
Ukupno megapiksela
5 MP
Mreža
Wi-Fi *
No
Eternet LAN *
Yes
Bluetooth *
No
Portovi i interfejsi
Broj Ethernet LAN (RJ-45) portova
1
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4
Broj DisplayPortova
1
Dizajni
Naziv boje
Jack black
Boja proizvoda *
Crno
Rupe za zaključavanje kablom
Yes
Zemlja porekla
Kina
Performanse
Tip proizvoda *
Univerzalni računari
Pozicioniranje na tržištu
Svakodnevica
Skup čipova matične ploče
Intel Q670
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP segment
Poslovni
Menadžment potrošnje
Disipacija toplote AC adaptera
120 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Težina i dimenzije
Širina (sa postoljem)
539,3 mm
Dubina (sa postoljem)
225 mm
Visina (sa postoljem)
379,4 mm
Težina (sa postoljem)
7,77 kg
Težina
7,77 kg
Širina paketa
660 mm
Dubina paketa
240 mm
Visina paketa
462 mm
Težina paketa
12,7 kg
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
5 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Povezivanje miša
Žični
Uključuje tastaturu
Yes
Ostale karakteristike
Tip kućišta
Univerzalna
Dijagonala ekrana
60,5 cm
Uključuje monitor
Yes
Vrsta tastature
USB