location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobila darbstacija 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation Pelēks

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Fury 16 G11
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98K02ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415239433 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 19047
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 09 Aug 2025 20:50:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobila darbstacija 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation Pelēks
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Mobila darbstacija Gliemežvāks Pelēks
  • - Intel® Core™ i9 i9-14900HX Multikodola tips: 24
  • - 40,6 cm (16") WQUXGA 3840 x 2400 pikseļi IPS LED fona apgaismojums
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB SSD
  • - NVIDIA Quadro RTX 4000 12 GB Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Ethernet/LAN savienojums 10,1000,100 Mbit/s Bluetooth 5.4
  • - Litija polimērs (LiPo) 95 vatstunda 230 W
  • - Windows 11 Pro
Vairāk>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel Core™ Processor

Crank up your multi-tasking and productivity with up to Intel vPro with Next Gen Intel Core™ i9 processor, designed to handle complex, multithreaded apps.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[5]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Tackle multiple heavy workflows—simultaneously

Blaze through graphics-heavy projects with a desktop class Intel CPU[2] and integrated or discrete graphics.[4]

Upgrade. Expand. Evolve

Get desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.

Thin bezel for enhanced display area.

Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.

Help protect our shared future with PCs that drive towards increasing sustainability

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[12] and the outer box packaging is 100% sustainably sourced[13].

Dizains
Produkta veids *
Mobila darbstacija
Produkta krāsa *
Pelēks
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Veiktspēja
Ieviešanas gads
2024
Intel® vPro™ platformas izvēles iespēja
No
Izcelsmes valsts
Ķīna
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
40,6 cm (16")
Ekrāna izšķirtspēja *
3840 x 2400 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
WQUXGA
Paneļa veids
IPS
LED fona apgaismojums
Yes
Pretapžilbināšanas ekrāns
Yes
Displeja rāmja tehnoloģija
Micro-Edge
Ekrāna spilgtums
500 cd/m²
Displeja diagonāle (metriskajā sistēmā)
40,6 cm
RGB krāsu telpa
DCI-P3
Krāsu gamma
100%
Maksimālais atjauninājuma ātrums
120 Hz
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora paaudze
Intel Core i9-14xxx
Procesora modelis *
i9-14900HX
Multikodola tips
24
Procesora stieples
32
Procesora pastiprinātā režīma frekvence
5,8 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
16
Veiktspējas kodola maksimālā turbo frekvence
5,8 GHz
Efektīvā kodola maksimālā turbo frekvence
4,1 GHz
Veiktspējas kodola bāzes frekvence
2,2 GHz
Efektīvā kodola bāzes frekvence
1,6 GHz
Procesora kešatmiņa
36 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
55 W
Maksimālā turbo jauda
157 W
Atmiņa
Iekšējā atmiņa *
64 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
5600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
2 x 32 GB
Atmiņas sloti
4x SO-DIMM
Maksimālā iekšējā atmiņa *
128 GB
Atmiņas kanāli
Duālais kanāls
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA Quadro RTX 4000
Diskrētā grafikas adaptera atmiņa
12 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics
Diskrētu grafisko adapteru skaits
1
Audio
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Audio
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Priekšējās kameras HD veids
HD
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi
Yes
Wi-Fi standarts *
Wi-Fi 7 (802.11be)
Wi-Fi standartu
Wi-Fi 7 (802.11be)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
Intel Wi-Fi 7 BE200
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.4
Near Field Communication (NFC)
Yes
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Mini DisplayPorts daudzums
1
Thunderbolt 4 portu skaits
2
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
2
Darbības rādītāji
Mātes plates chipset
Intel WM790
Tastatūra
Tastatūras īpašās iezīmes
Roiskesuojattu
Rādītājierīce
Clickpad
Cipartastatūra *
Yes
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Ievades ierīces modelis
HP Premium Keyboard
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP front camera
HP Webcam
HP Mākslīgais intelekts
AI PC, AI Workstation
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
8
Akumulatora jauda *
95 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
230 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
USB barošanas padeve
Yes
Drošība
Pirkstu nospiedumu nolasītājs
Yes
Viedkaršu lasītājs
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
TCO
Svars&dimensijas
Platums
363 mm
Dziļums
250 mm
Augstums
28,6 mm
Svars *
2,4 kg
Informācija par iepakojumu
Iepakojuma platums
552 mm
Iepakojuma dziļums
69 mm
Iepakojuma augstums
345 mm
Iepakojuma saturs
Klaviatūra iekļauta
Yes
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)