location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G10 Intel® Core™ i9 i9-13900H Mobil arbeidsstasjon 39,6 cm (15.6") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power G10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98P59ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961473339 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 16 Jun 2025 14:01:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power G10 Intel® Core™ i9 i9-13900H Mobil arbeidsstasjon 39,6 cm (15.6") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Mobil arbeidsstasjon Clamshell Sølv
  • - Intel® Core™ i9 i9-13900H 2,6 GHz Prosessorkjerner: 14
  • - 39,6 cm (15.6") Quad HD 2560 x 1440 piksler IPS 16:9
  • - 32 GB DDR5-SDRAM 5200 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX 3000 Ada 8 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
More>>>
Jobb deg gjennom profesjonelle arbeidsflyter

3D-arbeidsoppgavene går unna med en integrert eller dedikert GPU,[1] Intel® CPU[2] og store minnekonfigurasjoner.

Holdbart chassis i helaluminium

Denne PC-en har et førsteklasses preg, er utviklet for å bestå grundig testing etter militære standarder[6] og er bygget for å vare.

Kontakt. Kommunikasjon. Samarbeid

Arbeid og samarbeid effektivt mens du er på farten med lang batteritid, KI-støydempingsprogramvare[8] som blokkerer forstyrrende bakgrunnsstøy og en enhet som er kraftig nok til å kunne kjøre profesjonelle programvarer.

Sertifisert, sikret og støttet

Få en profesjonell PC som er sertifisert til å fungere sammen med profesjonelle apper og leveres med HP Wolf Security for Business.[11]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Intel® Core™ i9-prosessor

Skaff deg høy ytelse til intense oppgaver som rendering og videoredigering med Intel® Core™ i9-prosessoren. [3]

HP Z Turbo Drive-høyhastighetslagring

Arbeid hvor du vil uten begrensninger med lokal PCIe-lagringsplass som er opptil 6 ganger raskere enn en SATA-SSD, og opptil 21 ganger raskere enn med tradisjonelle harddisker. [4]

Sølebestandig tastatur

Uhell kan skje ‒ og det er derfor vi har designet vårt tastatur med drenering slik at mindre søl kan renne ut i bunnen og enkelt kan fjernes.

Bransjeledende sikkerhetsfunksjoner

Avanserte sikkerhetsfunksjoner leveres som standard. Systemsikringer som HP Sure Start – bransjens første selvreparerende BIOS – betyr at enheten er godt sikret. Det samme gjelder dataene og identiteten din.

Design
Produkttype *
Mobil arbeidsstasjon
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Ytelse
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
2560 x 1440 piksler
Berøringsskjerm *
No
HD-type
Quad HD
Paneltype
IPS
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
sRGB
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
13th gen Intel® Core™ i9
Prosessormodell *
i9-13900H
Prosessorkjerner
14
Prosessortråder
20
Boostfrekvens prosessor
5,4 GHz
Prosessorfrekvens *
2,6 GHz
Processor cache
24 MB
Cachetype prosessor
L3
Minne
Internminne *
32 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
5200 MHz
Minnefordeling
1 x 32 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
64 GB
Minnekanaler
Tokanals
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA RTX 3000 Ada
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Antall diskrete grafikkadaptere
1
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Nettverksbygging
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Roiskesuojattu
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Inngangsenhetsmodell
HP Premium-tastatur
Software
Forhåndsinnstallert programvare
Bing-søk etter IE11; HP Hotkey-støtte; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Støtte for Native Miracast; HP Connection Optimizer; HP Cloud Recovery; HP Admin; HP personverninnstillinger; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 og Office (selges separat og Internett-tilgang kreves for aktivering); HP Presence
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
HP Device Access Manager; HP Godkjenning ved oppstart; HP Security Manager; Master Boot Record-sikkerhet; Autentisering før oppstart; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Client Security Suite Gen6; HP Sure Start Gen6; HP Tamper Lock; Nano sikkerhetslåsspor; HP Client Security Manager Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core
HP-segment
Forretning
HP GTIN (EAN/UPC)
197961473339
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
6
Batterikapasitet *
83 Wh
Energihåndtering
AC-adapter energitap
150 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
DC-inngangskontakt
Yes
USB Power Delivery
Yes
Sikkerhet
Kabellåsport
Yes
Fingeravtrykksavleser
Yes
Smartkortleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Bærekraftige teknologier og materialer
Halogenfattig
Vekt og dimensjoner
Bredde
359,4 mm
Dybde
233,9 mm
Høyde
22,8 mm
Vekt *
2 kg
Datainnpakking
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøyde
345 mm
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
250
Karbonutslipp, produksjon (kg CO2e)
225
Karbonutslipp, logistikk (kg CO2e)
22
Totale karbonutslipp, uten bruksfase (kg CO2e)
2
Emballasjeinnhold
Tastatur medfølger
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Antall høyttalere
2