location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Workstation Intel® Core™ i7 i7-14700 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro Mini PC Stație de lucru Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G9 Workstation
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996M3ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122815210 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 29782
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 25 Apr 2025 19:16:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 Mini G9 Workstation Intel® Core™ i7 i7-14700 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro Mini PC Stație de lucru Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru Negru 280 W
  • - Intel® Core™ i7 i7-14700 2,4 GHz Numărul de nuclee de procesor: 20
  • - 32 Giga Bites DDR5-SDRAM 5600 MHz 1 x 32 Giga Bites
  • - 512 Giga Bites SSD
  • - 4 Giga Bites Intel UHD Graphics 770
  • - Ethernet LAN
  • - Windows 11 Pro
Mai mult>>>
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Procesor *
i7-14700
Numărul de nuclee de procesor
20
Fire de execuție procesor (threads)
28
Frecvență boost procesor
5,4 GHz
Frecvență procesor *
2,4 GHz
Tip procesor cache
L3
Memorie
Memorie internă *
32 Giga Bites
Maximum de memorie internă *
64 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 32 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Memorie viteza de ceas
5600 MHz
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Număr de discuri de stocare suportat
1
Capacitate totală HDDs
512 Giga Bites
Tip memorie SSID
TLC
Cititor card integrat
No
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Adaptor memorie discrete graphics
4 Giga Bites
Tip memorie grafică dedicată
GDDR6
Număr adaptori grafici dedicați
1
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
CUDA
Yes
AMD FreeSync
Yes
Reţea
Ethernet LAN *
Yes
Wi-Fi *
No
Conexiune
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
4
Număr porturi USB 3.2 Gen 2x2 Tip-C
2
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x4 (Gen 4.x)
2
Sloturi PCI Express x 8 (Gen 4.x)
1
Design
Tip de sasiu *
Mini PC
Culoarea produsului *
Negru
Anul lansării
2024
Performanță
Poziționare pe piață
Performanță
Cip audio
Realtek ALC3205-VA2-CG
Difuzoare încorporate
Yes
Număr de difuzoare
1
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Tipul de produs *
Stație de lucru
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Asistent suport HP
Yes
Software HP furnizat
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
280 W
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50/60 Hz
Certificate
Halogen redus
Yes
Greutate şi dimensiuni
Lățime *
211 milimetri
Adâncime *
218 milimetri
Înălţime *
69 milimetri
Greutate *
2,4 kilograme
Lăţime de ambalaj
499 milimetri
Adâncimea de ambalaj
170 milimetri
Înălţime de ambalaj
298 milimetri
Greutatea pachetului
4,8 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Conectivitate mouse
Prin cablu
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
afișaj
Ecran inclus *
No
Alte caracteristici
Tipul tastaturii
USB
Ţară Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)