location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF Radne stanice AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996P3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122814039 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF Radne stanice AI Workstation Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Radne stanice Crno 550 W
  • - Intel® Core™ i7 i7-14700 Jezgra procesora: 16
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - Eternet LAN
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Procesor Intel Core™ i7

Pokrenite nekoliko CPU - zahtevnih programa istovremeno bez žrtvovanja performansi uz procesor Intel Core™ i7.[4]

Bezbednost je osnovni prioritet

HP Wolf Pro Security Edition pruža unapred konfigurisani poslovni nivo zaštite računara koji je podesan za mala i srednja preduzeća.

Manji, funkcionalni dizajn

Zapanjujući novi dizajn karakteriše prednje i zadnje izbočine, tako da možete lako da pomerate svoj sistem sa lokacije na lokaciju.

Pristup bez alata

Poboljšajte svoj rad. Poboljšajte svoju platformu. Sa kliznim poklopcem za pristup bez alata, lako možete ući u unutrašnjost i prilagoditi svoj Z tako da odgovara vašim potrebama.

Kontrola zagrevanja

Zahvaljujući inovativnom dizajnu, hardverske komponente ne zagrevaju se i rade tiho bez obzira na intenzitet rada. Pouzdajte se u svoj sistem pri maksimalnom opterećenju 24 sata dnevno.

Režimi prilagođenih performansi

Izađite na kraj sa najtežim tokovima posla uz tri prilagođena unapred podešena režima koji optimizuju performanse iz BIOS-a – Visoke performanse, Performanse i Tihi.

Performanse bez prekida

Vodeći termalni elementi Z radnih stanica hlade procesor i grafičku karticu kako bi u dugim vremenskim periodima mogli da rade uz najviše performanse.

Ušteda prostora

Idealno za radne prostore sa ograničenim prostorom kojima su potrebne performanse i pouzdanost u klasi radnih stanica.

Održivost

Ovaj proizvod sadrži 60% reciklirane plastike, koristi 90% efikasnosti napajanja i zadovoljava GreenScreen Safer Chemicals standarde metodologije.[5]

Filter za prašinu

Neka vaš sistem bude čist dok sedite na podu fabrike ili u mašinskom okruženju pomoću filtera za prašinu sa prednjeg pristupa.[6]

Moguće je očistiti

Dizajniran za brisanje pomoću mnogih često dostupnih maramica za dezinfekciju i čišćenje u domaćinstvu koristeći HP smernice za čišćenje.[7]

Performanse pune visine i dužine

Dizajnirajte, simulirajte i uživajte u ray trace efektima u realnom vremenu na Z SFF – FHFL pro grafici i Intel Core™ procesorima.

Mogućnosti konfigurisanja za sadašnji trenutak. Mogućnosti proširenja za budućnost.

Ubrzajte trenutni tok rada uz opcije za procesor, grafičke komponente, memoriju, skladište i ulazno-izlazne priključke.

ISV sertifikat

Radite bez brige znajući da je vaš računar sertifikovan za vodeće softverske aplikacije da bi ostvario vrhunske performanse.[3]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel Core i7-14xxx
Procesor *
i7-14700
Jezgra procesora
16
Niti procesora
28
Takt ubrzanja procesora
5,4 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
12
Maksimalna turbo frekvencija jezgra performansi
5,3 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,2 GHz
Osnovna frekvencija jezgra većih performansi
2,1 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,5 GHz
Keš procesora
33 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
219 W
Memorija
Interna memorija *
32 GB
Maksimalna veličina interne memorije *
128 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
2 x 16 GB
Radni takt memorije
4800 MHz
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Tip SSD memorije
TLC
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
3
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
1
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
6
Portovi i interfejsi
Broj USB 3.2 Gen 2x2 Tip-C priključaka
1
USB napajanje
Yes
USB tip C kao alternativa za DisplayPort
Yes
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Audio ulaz
Yes
Konektori za proširenja
PCI Express x1 (gen. 3.x) slotovi
1
PCI Express x4 (Gen 3.x) slotovi
2
PCI Express x16 (Gen 4.x) slotovi
3
Dizajni
Tip kućišta *
SFF
Broj ležišta od 3,5"
1
Broj ležišta od 2,5"
1
Boja proizvoda *
Crno
Godina islaska na tržište
2024
Zemlja porekla
Republika Češka
Performanse
Pozicioniranje na tržištu
Performanse
Audio čip
Realtek ALC3252
Ugrađeni zvučnici
Yes
Broj zvučnika
1
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
Radne stanice
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP bezbednosni alati
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
HP alati za upravljanje
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP softver obezbeđen
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP Вештачка интелигенција
AI Workstation
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
550 W
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina *
384 mm
Dubina *
308 mm
Visina *
100 mm
Težina *
5 kg
Širina paketa
100 mm
Dubina paketa
384 mm
Visina paketa
308 mm
Težina paketa
5,9 kg
Sadržaj pakovanja
Uključuje tastaturu
Yes
Displej
Uključuje monitor *
No
Ostale karakteristike
Vrsta tastature
USB
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)