location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-2008no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
OMEN
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 40L GT21-2008no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
9Z451EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198122514960 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 3363
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 16 Jun 2025 14:01:21
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP OMEN 40L GT21-2008no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spela PC Svart 800 W
  • - Intel® Core™ i7 i7-14700K Processorkärnor: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4070 Ti Super 12 GB Intel UHD Graphics 770
  • - Nätverksansluten (Ethernet) 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Behåller kylan under tryck
Behåller kylan under tryck

Strategiskt placerade fläktar förhindrar överhettning även när det hettar till i ditt spelande.

Verktygslös design
Verktygslös design

Uppgradera och expandera enkelt minnet, lagringsenheterna och de inre expansionsplatserna för att anpassa allt till dina spelbehov.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub förbättrar allt från programvaran och hårdvarukontrollerna till streaming i realtid.

Spel utan kompromisser. Klara av ännu mer med Intel Core- och Intel Core Ultra-processorer

Var allt du vill vara, i spelet och utanför, med optimerad prestanda och nya funktioner. Spela ännu hårdare och arbeta smartare med Intel Core-processorer. [3]

Snabbare än någonsin

Grafikkort i NVIDIA® GeForce RTX™ 40-serien är snabbare än någonsin. De drivs av NVIDIA Ada Lovelace-arkitekturen som erbjuder ett steg upp i både prestanda och AI-driven grafik. Upplev livslika virtuella världar med strålspårning och spel med ultrahöga FPS. [4]

PCIe NVMe™ M.2 SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet och upp till 2 TB PCIe NVMe™ M.2 SSD-lagring.

DTS: X® Ultra Technology

Genom att producera ett autentiskt och rumsligt exakt 3D-ljud genom alla headset erbjuder denna teknik specifikt stämda ljudlägen för olika speltyper för bästa möjliga underhållningsupplevelse. [5]

USB Type-A 5 Gbit/s överföringshastighet

Anslut en extern lagringsenhet med denna USB Type-A-port med 5 Gbit/s dataöverföringshastighet. [6]

Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [9]

Vätskekylning

Bekymmersfri värmehantering tar tyst och effektivt bort värmen från högpresterande processorer och hjälper till att skydda känsliga komponenter från att överhettas.

Spela spel av hög kvalitet under en hel månad

Ta del av 1 månads obegränsad tillgång till över 100 datorspel med hög kvalitet. Spel läggs till konstant och erbjuder alltid något nytt att spela. [10]

OMEN Light Studio

Kontrollera RGB-ljuseffekter för alla dina anslutna och stödda enheter direkt via en app. OMEN Light Studio gör det enkelt att skräddarsy belysningsalternativen med en mängd olika effekter såsom omgivning, våg, interaktiv och mer.

Få ett nytt perspektiv
Få ett nytt perspektiv

Från en förnyad Startmeny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [2]

USB Type-C® 10 Gbit/s överföringshastighet endast
USB Type-C® 10 Gbit/s överföringshastighet endast

Anslut extern lagring via USB-C™-porten med en överföringshastighet på 10 Gbit/s. Och den är vändbar så slipp oro för felvänd inkoppling. [7]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub är den enda plats du behöver för att göra din spelupplevelse bättre. OMEN Gaming Hub ger ditt spelande ett lyft till nästa nivå – allt från programvaruförbättringar till hårdvarukontroll och live-tjänster.

Minne med dubbla minneskanaler

Med teknik med dubbla kanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Wi-Fi 6E (2x2) och Bluetooth® 5.3 trådlöst kort

Upplev snabbare hastigheter, förbättrad prestanda, större kapacitet och lägre accesstid än tidigare versioner med Wi-Fi 6E och trådlöst Bluetooth® 5.3-kort. [8]

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
Intel Core i7-14xxx
Processor *
i7-14700K
Processorkärnor
20
Processortrådar
28
Processorboostfrekvens
5,6 GHz
Prestandakärnor
8
Effektiva kärnor
12
Maximal turbofrekvens för prestandakärna
5,5 GHz
Maximal turbofrekvens för effektiv kärna
4,3 GHz
Basfrekvens för prestandakärna
3,4 GHz
Basfrekvens för effektiv kärna
2,5 GHz
Processorns cache
33 MB
Processorns cachetyp
L3
Processorns baseffekt
125 W
Maximal turboeffekt
253 W
Minne
Internminne *
32 GB
Maximalt internminne *
128 GB
Typ av internminne
DDR5-SDRAM
Minneslayout
2 x 16 GB
Minnesplatser
4x DIMM
Minne klockhastighet
5200 MHz
Lagringsmedia
Total lagringskapacitet *
2 TB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
2 TB
Antalet installerade SSD
1
Solid-state drive kapacitet
2 TB
SSD-minnestyp
TLC
Solid-state drive-gränssnitt
PCI Express
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 4070 Ti Super
Minneskapacitet, diskret grafikkort
12 GB
Diskret grafikminne typ
GDDR6X
Antal diskreta grafikkort
1
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel UHD Graphics 770
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-styrenhet, tillverkare
Intel
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal Displayportar
1
Anslutningar
DisplayPort-version
1.4a
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Expansionsplatser
PCI Express x4 platser
3
PCI Express x16 platser
1
Design
Chassityp *
Tower
Färgnamn
Svart, sidopanel i glas, logotyp i mörk krom
Volym
40 l
Placeringar som kan användas
Vågrät
Vattenkylningssystem
Yes
Produktens färg *
Svart
RGB-belysning
Yes
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkortets chipset
Intel Z790
Moderkort formfaktor
micro ATX
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
Intel® Unison™, 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection 1 års prenumeration, Xbox Game Pass, 1 månads kostnadsfri provperiod
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Processor specialfunktioner
Intel Extreme Memory Profile (XMP)
Yes
Special features
HP-säkerhetsverktyg
Lås till chassits sidoskydd
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
198122514960
HP segment
Hem
Strömtillförsel
Strömförsörjning *
800 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50/60 hz
80 plus-certifiering
80 PLUS Gold
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Hållbara tekniker och material
Vattenbaserad färg
Vikt & dimension
Bredd *
204 mm
Djup *
470 mm
Höjd *
467 mm
Vikt *
18,7 kg
Förpackningens bredd
592 mm
Låddjup
328 mm
Höjd
582 mm
Vikt inkl. förpackning
19,3 kg
Logistikdata
Harmonized System (HS)-kod
8471500000
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
150
Koldioxidutsläpp, tillverkning (kg CO2e)
132
Koldioxidutsläpp, logistik (kg CO2e)
2
Koldioxidutsläpp i slutet av livscykeln (kg CO2e)
2
Totala koldioxidutsläpp, utan användningsfas (kg CO2e)
12
Display
Display inkluderad *
No
Tekniska detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true