location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Ultra G1a AMD Ryzen AI Max+ PRO 395 Estació de treball mòbil 35,6 cm (14") Pantalla sensible al tacte 2.8K 64 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Ultra
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3ZP4ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251237034 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1112
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 May 2025 16:24:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Ultra G1a AMD Ryzen AI Max+ PRO 395 Estació de treball mòbil 35,6 cm (14") Pantalla sensible al tacte 2.8K 64 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil Petxina de cloïssa Plata
  • - AMD Ryzen AI Max+ PRO 395 3 GHz Processador nombre de nuclis: 16
  • - Pantalla sensible al tacte 35,6 cm (14") 2.8K 2880 x 1800 Pixeles IPS
  • - 64 GB LPDDR5x-SDRAM
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon 8060S
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polímer de liti (LiPo) 74,5 Wh 140 W
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[6]

Procesador AMD Ryzen™

Haz realidad tus ideas de forma rápida y eficaz con los últimos procesadores AMD Ryzen™.

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD.[7]

Carga rápida de HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos.[8]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

LAN inalámbrica rápida y eficiente

La portabilidad de tu ordenador y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Consigue una conexión rápida y fiable en entornos inalámbricos densos gracias a la conectividad Wi-Fi 7 con una velocidad de datos Gigabit.[9]

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Rendimiento de nivel avanzado para desafiar lo que es posible.

Aborda flujos de trabajo que antes no eran posibles en un ordenador portátil con un procesador AMD Ryzen™ AI Max PRO.[1] Con núcleos de CPU de sobremesa, gráficos integrados independientes y una memoria unificada que cambia las reglas del juego,[2] ahora puedes modelar y renderizar simultáneamente en 3D.

Ultraportátil para que puedas trabajar en cualquier lugar.

Lleva los flujos de trabajo que antes se realizaban en el escritorio de la oficina al lugar de trabajo con el ordenador ZBook más compacto de la historia. Asigna memoria[2] exclusivamente a la GPU para ejecutar proyectos con grandes cargas gráficas sobre la marcha, o bien trabaja de forma local con LLM, gracias a una duración de la batería muy larga.

Estación de trabajo portátil de ordenador con IA sobrealimentada.

Los aceleradores de IA de hardware ofrecen la potencia necesaria para impulsar cargas de trabajo avanzadas. Descarga y ejecuta tareas de productividad de forma local en una NPU de hasta 50 TOPS mientras afrontas nuevos y más exigentes flujos de trabajo profesionales con IA mejorados.[3]

Diseñada pensando en el planeta.

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por este motivo, este dispositivo cuenta con EPEAT Oro[4] con Climate + y el embalaje exterior de la caja se ha fabricado 100 % con productos sostenibles.[5]

Disseny
Nom del color
Meteor silver
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Any d'introducció
2025
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
2880 x 1800 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
2.8K
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Tecnologia Low Blue Light
Yes
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen AI Max+ PRO
Generació de processadors
AMD Ryzen AI Max PRO 300 Series
Processador *
395
Processador nombre de nuclis
16
Fils de processador
32
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
3 GHz
Memòria cau de processador
64 MB
Tipus de memòria cau de processador
L3
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
AMD Ryzen AI
Rendiment de NPU fins a
50 TOPs
Memòria
Memòria interna *
64 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Factor de forma de memòria
A bord
Màxima de memòria interna *
64 GB
Velocitat de transferència de dades de memòria
8533 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon
Model d'adaptador de gràfics en funcionament *
AMD Radeon 8060S
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
4
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
MediaTek MT7925
Fabricant del controlador WLAN
MediaTek
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Característiques especials de teclat
Spill-resistant
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium Keyboard
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
Altaveus HP Quad
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam 5MP
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
74,5 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
140 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
312,2 mm
Profunditat
214,6 mm
Alçada
18,1 mm
Pes *
1,57 kg
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)