location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G10 AMD Ryzen™ 5 7530U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
ProBook 455 G10
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
AL0A5AT
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198828035196 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 4824
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 22 Jun 2025 03:14:41
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plus>>>
Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Prêt à faire face aux exigences de votre journée

Respectez tous vos délais même lors des journées les plus chargées avec le processeur AMD Ryzen™ qui associe parfaitement performances, consommation d’énergie et rapport qualité/prix.[2]

La sécurité est votre principale priorité

HP Wolf Pro Security Edition assure une protection de l’ordinateur préconfigurée à l’échelle de l’entreprise, destinée aux petites et moyennes entreprises.[1]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit.[5]

HP Sure Sense

Les programmes malveillants évoluent très vite, bien au-delà des capacités anti-virus traditionnelles. Protégez votre ordinateur contre des attaques inédites avec HP Sure Sense, qui associe l’analyse comportementale avec des techniques d’IA avancées afin d’offrir une protection exceptionnelle.

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click.[7]

Travaillez sans interruption

Optimisez la productivité et réduisez les temps d’arrêt avec les fonctions pleinement intégrées et automatisées de l’écosystème du micrologiciel HP BIOSphere de 6e génération. Vos ordinateurs bénéficient d’une protection supplémentaire grâce à des mises à jour et des contrôles de sécurité automatiques.[8]

Accélérez les principes de base de la gestion informatique

Déployez le module de gestion intégrée HP Manageability Integration Kit et accélérez la création de vos images ainsi que la gestion du matériel, du BIOS et de la sécurité en gérant vos appareils avec Microsoft Endpoint Manager.[9]

Connectez votre PC et vos appareils mobiles

Transférez sans fil des documents, des photos, des vidéos, des notes, des sites Web, des adresses et plus encore entre vos appareils mobiles et votre ordinateur grâce à l’application simple à utiliser HP QuickDrop.[10]

Modèles optimisés pour le travail hybride

Montrez-vous sous votre meilleur jour, où que vous travailliez, grâce aux fonctions améliorées de la caméra et aux réglages de l’éclairage.[3]

Conçu pour durer

A réussi les tests de la norme militaire américaine 19 MIL-STD[6] en matière de durabilité et de facilité de maintenance, vous aidant ainsi à tirer le meilleur parti de votre investissement informatique.

Des performances pour une entreprise en pleine expansion

Faites face aux tâches exigeantes avec le tout dernier processeur AMD[2,4], une longue autonomie de la batterie, ainsi qu’une mémoire et un stockage extensibles.

Design
Nom de la couleur
Argent vif/aluminium
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Boîte coquille
position de marché
Tous les jours
Année de lancement
2024
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 5
Génération de processeurs
AMD Ryzen 7000 Series
Modèle de processeur *
7530U
Nombre de coeurs de processeurs
6
Nombre de threads du processeur
12
Fréquence du processeur Turbo
4,5 GHz
Fréquence du processeur *
2 GHz
Mémoire cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
AMD
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
AMD Radeon Graphics
Modèle d'adaptateur graphique inclus *
AMD Radeon Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
MediaTek RZ616
Réseau
Fabricant du contrôleur WLAN
MediaTek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 1000, 100 Mbit/s
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Clavier
Caractéristiques spéciales du clavier
Spritzwassergeschützt
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
No
Clavier résistant aux éclaboussures
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Logiciels pré-installés
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (téléchargement)
Système d'exploitation installé *
Windows 11 Pro
Logiciels fournis
HP Wolf Pro Security Edition (1 ans)
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Optimiseur de connexion HP
Yes
HP Support Assistant
Yes
Adaptateur CA HP Smart
Yes
Caméra avant HP
HP Webcam
Outils de sécurité HP
Module Absolute Persistence; HP DriveLock et HP Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; Mise à jour du BIOS via le réseau; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; Puce de sécurité embarquée TPM 2.0 (certifié critères communs EAL4+ et FIPS 140-2 niveau 2); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; Activation Secured-Core PC
Outils de gestion HP
HP Client Management Script Library (téléchargement); Packs de pilotes HP (téléchargement); HP Client Catalog (téléchargement); Module HP Manageability Integration Kit 4e génération (téléchargement); HP Image Assistant 5e génération (téléchargement); HP Cloud Recovery
Segment HP
Professionnel
HP GTIN (EAN/UPC)
198828035189
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Capacité de puissance USB
Yes
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
TCO
Poids et dimensions
Largeur
359,4 mm
Profondeur
233,9 mm
Hauteur
19,9 mm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Autres caractéristiques
Nombre de haut-parleurs
2
Manufacturer warranty
Options de garantie limitée de 1 an et 3 ans et garantie limitée des logiciels de 90 jours selon le pays. Les batteries ont une garantie limitée d’un an par défaut.
Pays Distributeur
United Kingdom 1 distributor(s)