location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-wf1003no Intel® Core™ i9 i9-14900HX Portatīvais dators 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Mājas
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-wf1003no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B17T9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828316226 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 1812
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 30 May 2025 16:56:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2025
Product end of life date
Bullet Points HP OMEN Gaming Laptop 16-wf1003no Intel® Core™ i9 i9-14900HX Portatīvais dators 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu Portatīvais dators Gliemežvāks Melns
  • - Intel® Core™ i9 i9-14900HX Multikodola tips: 24
  • - 40,9 cm (16.1") Quad HD 2560 x 1440 pikseļi IPS 16:9
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4070 8 GB NVIDIA G-SYNC Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.4
  • - Litija polimērs (LiPo) 83 vatstunda 5 h 280 W
  • - Windows 11 Home
Vairāk>>>
Dizains
Krāsas nosaukums
Shadow black
Produkta veids *
Portatīvais dators
Produkta krāsa *
Melns
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Speļu
Intel® vPro™ platformas izvēles iespēja
No
Izcelsmes valsts
Ķīna
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
40,9 cm (16.1")
Ekrāna izšķirtspēja *
2560 x 1440 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
Quad HD
Paneļa veids
IPS
Projektora formātu attiecība
16:9
Pretapžilbināšanas ekrāns
Yes
Displeja rāmja tehnoloģija
Micro-Edge
Ekrāna spilgtums
300 cd/m²
Displeja diagonāle (metriskajā sistēmā)
40,9 cm
RGB krāsu telpa
sRGB
Krāsu gamma
100%
Displeja atbildes cēlums/kritums
3 ms
Maksimālais atjauninājuma ātrums
240 Hz
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora paaudze
Intel Core i9-14xxx
Procesora modelis *
i9-14900HX
Multikodola tips
24
Procesora stieples
32
Procesora pastiprinātā režīma frekvence
5,8 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
16
Veiktspējas kodola maksimālā turbo frekvence
5,8 GHz
Efektīvā kodola maksimālā turbo frekvence
4,1 GHz
Veiktspējas kodola bāzes frekvence
2,2 GHz
Efektīvā kodola bāzes frekvence
1,6 GHz
Procesora kešatmiņa
36 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
55 W
Maksimālā turbo jauda
157 W
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
5600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
2 x 16 GB
Memory slots (available)
2
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
2 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
2 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
2 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 4070
Diskrētā grafikas adaptera atmiņa
8 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics
Grafika
NVIDIA G-SYNC
Yes
Audio
Audio sistēma
Bang & Olufsen
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējās kameras HD veids
Full HD
Tīklošana
Wi-Fi standarts *
Wi-Fi 7 (802.11be)
Wi-Fi standartu
Wi-Fi 7 (802.11be)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
Intel Wi-Fi 7 BE200
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.4
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Thunderbolt 4 portu skaits
2
Intel® Thunderbolt 4
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
3
Darbības rādītāji
Mātes plates chipset
Intel HM770
Temperatūras sensors
Yes
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Tastatūras izgaismojuma zona
4-zone RGB
Pilnizmēra tastatūra
Yes
Tastatūras krāsas nosaukums
Shadow black
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Zīmolam raksturīgas iezīmes
HP Audio Boost
Yes
HP Imagepad
Yes
HP segments
Mājas
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
6
Akumulatora jauda *
83 vatstunda
Baterijas mūžā ilgums
5 h
Nepārtrauktas video reproducēšanas laiks
7 h
Ātrā uzlāde
Yes
Ātrās uzlādes laiks (50%)
30 min
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
280 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
USB Type-C uzlādes ports *
Yes
USB barošanas padeve
Yes
Drošība
Trusted Platform Module (TPM)
Yes
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Svars&dimensijas
Platums
369 mm
Dziļums
259,4 mm
Augstums
23,5 mm
Svars *
2,39 kg
Informācija par iepakojumu
Iepakojuma platums
69 mm
Iepakojuma dziļums
552 mm
Iepakojuma augstums
345 mm
Iepakojuma svars
4,28 kg
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)