location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 15.6 inch G10 Notebook PC Laptop računari Wi-Fi 6E (802.11ax) FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 450 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B39QHAT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990193106 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 02:21:36
The date of the most recent change of the data-sheet in Icecat's system
CE marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 15.6 inch G10 Notebook PC Laptop računari Wi-Fi 6E (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - FreeDOS
More>>>
Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[2]

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[1]

HP Sure Sense

Malver brzo prevazilazi mogućnosti tradicionalnih antivirusnih programa. Zaštitite svoj računar od nikada ranije viđenih napada pomoću HP Sure Sense, koji kombinuje analizu ponašanja sa najboljim praksama veštačke inteligencije kako bi pružio izuzetnu zaštitu.[5]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[7]

Radite bez zastoja

Uz potpuno integrisane i automatizovane funkcije ekosistema firmvera HP BIOSphere Gen6 obezbedićete visok nivo produktivnosti uz minimum zastoja. Računari imaju dodatnu zaštitu zahvaljujući automatskom ažuriranju i bezbednosnim proverama.[8]

Ubrzajte osnovne zadatke IT upravljanja

Smanjite vreme zastoja i ukupne troškove vlasništva HP računara uz HP Manageability Integration Kit. Ovo rešenje pomaže u ubrzanom stvaranju slika i pojednostavljenom rutinom upravljanja hardverom, BIOS-om, bezbednošću i softverskim ažuriranjima.[9]

Povežite računar i mobilne uređaje

Bežično prenosite dokumente, fotografije i video zapise, beleške, veb lokacije, adrese i još mnogo toga između mobilnih uređaja i računara pomoću jednostavne aplikacije HP QuickDrop.[10]

Optimizovano za hibridni rad

Izgledajte najbolje gde god da radite uz poboljšane funkcije kamere i podešavanja osvetljenja.[3]

Testirano na izdržljivost

Prošao je 19 MIL-STD testove[6] u pogledu izdržljivosti i lakog servisiranja, što vam omogućava da na najbolji način iskoristite svoju IT investiciju.

Performanse za preduzeća u razvoju

Budite u toku sa zahtevnim zadacima uz najnoviji Intel CPU[2,4], dugotrajnu bateriju i nadogradivu memoriju i skladište.

Dizajni
Naziv boje
Pike silver
Tip proizvoda *
Laptop računari
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Memorija
Memorijski slotovi
2x SO-DIMM
Ne-ECC
Yes
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C
2
Broj HDMI portova *
1
HDMI verzija
2.1
USB tip C kao alternativa za DisplayPort
Yes
Tastatura
Numerička tastatura *
Yes
Tastatura
Tastatura otporna na prolivanje tečnosti
Yes
Model ulaznog uređaja
HP Premium Keyboard
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP optimizator konekcije
Yes
HP asistenti za podršku
Yes
HP Smart AC Adapter
Yes
HP segment
Poslovni
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina
359,4 mm
Dubina
233,9 mm
Visina
19,9 mm
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
483 mm
Visina paketa
305 mm
Ostale karakteristike
Broj zvučnika
2