location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ58-101SD Intel® Celeron® B820 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 320 جيغابايت سواقة قرص صلب Windows 7 Home Premium أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ58
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ58-101SD
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3Z39EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111263209 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 17154
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 01 Feb 2025 04:23:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Presario CQ58-101SD Intel® Celeron® B820 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 320 جيغابايت سواقة قرص صلب Windows 7 Home Premium أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - صدفي أسود
  • - Intel® Celeron® B820 1,7 جيغاهرتز نوى المعالجات: 2
  • - 39,6 سم (15.6") 1366 x 768 بيكسل إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 320 جيغابايت سواقة قرص صلب سوبر مالتي DVD مزدوج الطبقات
  • - Intel® HD Graphics
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية بلوتوث
  • - ليثيوم أيون 65 عرض
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
تصميم
لون المنتج *
أسود
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
B820
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
1,7 جيغاهرتز
معدل ناقل النظام
5 جيغا/ثا
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
rPGA988B
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Celeron Processor B800 Series for Mobile
الاسم الرمزي للمعالج
Sandy Bridge
نوع الناقل
DMI
تماثل FSB
No
قوة التصميم الحراري (TDP)
35 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
17
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
وسائط التخزين *
سواقة قرص صلب
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
320 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
تردد قاعدة موائم رسوميات على اللوحة
650 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1050 ميجا هرتز
الصوت
نظام الصوت
صوت عالي الدقة
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
1
الربط
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
أداء
رقائق اللوحة الرئيسية
Intel® HM70 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
تصميم لوحة المفاتيح
QWERTY
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
No
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
No
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5x37.5 (rPGA988B)
مجموعات التعليمات المدعمة
SSE4.x
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
32 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
67193
معالج خال من التضارب
No
مدمج 4G WiMAX
No
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
6
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
No
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
376 ملم
العمق
247 ملم
الارتفاع
31,3 ملم
الوزن *
2,45 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
Intel