- - Všední All-in-One PC (vše v jednom) Černá 90 W
- - AMD Ryzen™ 3 7320U 2,4 GHz Počet jader procesoru: 4
- - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
- - 8 GB DDR5-SDRAM 6400 MHz 2 x 4 GB
- - 512 GB SSD
- - AMD Radeon 610M
- - 5 MP
- - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet 10,1000,100 Mbit/s Bluetooth 5.3
- - Windows 11 Home
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP ProOne 245 G10 AMD Ryzen™ 3 7320U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Černá
Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B6YM3ET

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251098796

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu:
vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu:
329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace::
29 Jul 2025 22:37:48
Datum poslední změny produktového listu v katalogu Icecatu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
Více>>>
Užívejte si pracovní stůl bez změti kabelů
Funkce chytrého designu tohoto elegantního počítače AiO umožňují efektivní správu pracovního prostředí. Rychlý a snadný přístup k portům a volitelné bezdrátové rozhraní Wi-Fi 6 s technologií Bluetooth pomáhá minimalizovat změť kabelů.
Jednoduchá správa počítače
S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[1]
Ideální pro moderní pracovní styl
Vstupte do světa úspěchu díky zařízení vše v jednom s vysokým výkonem a funkcemi pro vylepšení videa.
Pozoruhodná technologie
Získejte nejnovější technologie za skvělou cenu s výkonným procesorem AMD.[2]
Elegantní a profesionální provedení
Tento tenký a stylový počítač All-in-One s displejem s tenkým rámečkem na třech stranách vám uvolní prostor na pracovním stole.
Obrazovka
Úhlopříčka displeje
*
60,5 cm (23.8")
Rozlišení displeje
*
1920 x 1080 px
Dotyková obrazovka
*

Typ HD rozlišení
*
Full HD
Nativní poměr stran
16:9
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka

Barevný gamut
72%
Procesor
Výrobce procesoru
*
AMD
Typ procesoru
*
AMD Ryzen™ 3
Model procesoru
*
7320U
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,1 GHz
Takt procesoru
*
2,4 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť
*
8 GB
Typ vnitřní paměti
DDR5-SDRAM
Maximální vnitřní paměť
*
32 GB
Paměťové sloty
2
Typ paměťových slotů
DIMM
Frekvence paměti
6400 MHz
Rozvržení paměti
2 x 4 GB
Formát paměti
DIMM/SO-DIMM
ECC

Non-ECC

Úložná média
Celková kapacita úložiště
*
512 GB
Ukládací médium
*
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe

Typ optické jednotky
*

Grafika
Diskrétní grafický adaptér
*

Diskrétní model grafického adaptéru
*
Není dostupný
Integrovaný grafický adaptér
*

Výrobce integrovaného GPU
AMD
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě
*
AMD Radeon 610M
Zvuk
Vestavěné reproduktory
*

Zabudovaný mikrofon

Zvukový čip
Realtek ALC3274
Fotoaparát
Integrovaný fotoaparát
*

Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi
*

Wi-Fi standard
*
Wi-Fi 6 (802.11ax)
Počítačová síť
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Typ antény
1x1
Připojení na síť Ethernet
*

Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Bluetooth
*

Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0
*
2
Počet portů USB 3.2 (3.1 1. generace) Typ A
*
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C
*
1
Počet HDMI portů
*
1
Verze HDMI
1.4
Kombinovaný port sluchátek/mikrofonu

Vzhled
Název barvy
Shell white
Barva
*
Černá
Rok uvedení na trh
2025
Výkon
Typ produktu
*
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Software
Poskytovaný operační systém
*
Windows 11 Home
Charakteristiky specifické pro danou značku
HP JumpStart

HP Support Assistant (asistence)

Přední kamera
HP Webcam 5MP
HP segment
Firemní
Příkon
Výkon adaptéru
90 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
540,6 mm
Hloubka (s podstavcem)
183,7 mm
Výška (s podstavcem)
419 mm
Hmotnost (se stojánkem)
5,37 kg
Hmotnost
5,37 kg
Šířka balení
641 mm
Hloubka balení
277 mm
Výška balení
525 mm
Hmotnost včetně balení
8,5 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti

Obsah balení
Včetně klávesnice

Konektivita klávesnice
Kabel
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Integrovaný displej

1
Země | Distributor |
---|---|
![]() |
1 distributor(s) |
Přihlášení
or Registrace nového uživatele (zdarma)
Pokud chcete vidět více údajů o distributorech .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.