location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC 512 GB SSD Windows 11 Pro Mini PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B70U2AT
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Jun 2025 01:03:18
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP Pro Mini 400 G9 Desktop PC 512 GB SSD Windows 11 Pro Mini PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvědčená produktivita Mini PC Černá
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení.[2]

Moderní bezdrátové připojení

Rychlé a spolehlivé bezdrátové připojení vám umožní dosáhnout špičkové konektivity, dokonce i na rušných bezdrátových sítích. Pro Mini 400 s gigabitovým bezdrátovým LAN modulem Wi-Fi 6E podporuje bezdrátové rozhraní HP LAN s prodlouženým dosahem.[3]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Zůstaňte chráněni pomocí HP Sure Start, samoopravného systému BIOS, který se automaticky zotaví z útoků nebo poškození.[5]

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení.[7]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[8]

Odstraňte data na disku

HP Secure Erase odstraní obsah pevného disku za účelem jeho opětovného použití nebo přiřazení.[9]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[10]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[11]

Nejnovější procesor Intel

S nejnovějším procesorem Intel[2] zvládnete vše, od drobných úkolů až po složité projekty.

Flexibilní porty pro snadné rozšíření

Vyberte si konfiguraci nebo rozšíření počítače Mini podle svých představ díky flexibilním portům pro podporu starších rozhraní a uvolnění pracovního prostoru.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[4]

Přispějte k lepší budoucnosti

Vysoce efektivní napájecí zdroj a balení z lisované buničiny pomáhají snižovat dopad na životní prostředí.[6]

Procesor
Generace procesoru
12. generace procesorů Intel® Core™ i5
Paměť
Paměťové sloty
2x DIMM
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
2.1
Vzhled
Typ skříně *
Mini PC
Vzhled
Název barvy
Jack black
Počet 2.5" pozic
1
Barva *
Černá
Výkon
Tržní kategorie
Osvědčená produktivita
Čipset základní desky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Mini PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,42 kg
Šířka balení
498 mm
Hloubka balení
235 mm
Výška balení
132 mm
Hmotnost včetně balení
3,4 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)