location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 290 G9 Desktop PC 512 Giga Bites SSD Windows 11 Pro PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 290 G9 Desktop PC
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B70U9AT
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 453
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 18 Jun 2025 19:30:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro Tower 290 G9 Desktop PC 512 Giga Bites SSD Windows 11 Pro PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru
  • - 512 Giga Bites SSD
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Mai mult>>>
HP recomandă Windows 11 Pro pentru afaceri

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa, cu Windows 11 şi tehnologia de colaborare, securitate şi conectivitate de la HP. Rezumați și rescrieți conținut, obțineți recomandări de conținut relevant și rămâneți organizat cu Microsoft Copilot.[1]

Performanţă înaltă, portabilitate superioară

Beneficiezi de o combinaţie excepţională între performanţe rapide, conectivitate şi viteză, cu procesorul Intel Core™ din generaţia a 12-a, care te ajută să lansezi aplicaţii, să creezi şi să te conectezi rapid şi fiabil.[2]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[3]

Procesare mai puternică

Gestionează-ţi cu uşurinţă activităţile zilnice cu un procesor Intel[2] şi cu memoria, unităţile şi placa grafică puternice.

Extindere pentru viitor

Trei docuri şi trei sloturi de înălţime completă asigură extensibilitatea pentru viitor.

Menţineţi datele în siguranţă

Protejează-ţi investiţia şi datele utilizând firmware-ul TPM, HP DriveLock[4] şi slotul pentru încuietoare fizică de securitate.[5]

Protejaţi viitorul planetei

Ambalajul exterior al produsului HP Pro Tower 290 G9 provine din surse sustenabile și este reciclabil în proporție de 92%.[ 6]

Procesor
Generație procesor
12th gen Intel® Core™ i5
Memorie
Sloturi pentru memorii
2x DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Conexiune
Număr porturi USB 2.0 *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Număr porturi VGA (D-Sub)
1
Numărul de porturi HDMI *
1
Line ieşire
Yes
Line-intrare
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
Tower
Nume culoare
Jack black
Număr de bay-uri de 3.5"
2
Design
Slot cablu de siguranță
Yes
Culoarea produsului *
Negru
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel H670
Cip audio
Realtek ALC3867
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Tipul de produs *
PC-ul
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Segment HP
Companii
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 40 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Greutate şi dimensiuni
Lățime *
155 milimetri
Adâncime *
303 milimetri
Înălţime *
337 milimetri
Greutate *
4,7 kilograme
Lăţime de ambalaj
287 milimetri
Adâncimea de ambalaj
400 milimetri
Înălţime de ambalaj
499 milimetri
Greutatea pachetului
8 kilograme
Conţinutul de ambalaje
Tastatură inclusă
Yes
Ţară Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)