location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 8 G1as 14 inch Mobile Workstation PC AMD Ryzen AI 9 375 35.6 cm (14") Touchscreen WUXGA 64 GB DDR5-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 8 G1as 14 inch Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B72STET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251701931 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 15:36:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 8 G1as 14 inch Mobile Workstation PC AMD Ryzen AI 9 375 35.6 cm (14") Touchscreen WUXGA 64 GB DDR5-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation
  • - AMD Ryzen AI 9 375 Processor cores: 12
  • - Touchscreen 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - AMD Radeon 890M
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4 5G
  • - Lithium Polymer (LiPo) 62 Wh
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]

AMD Ryzen™ processor

Bring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.

Industry-Leading Security

Make your screen unreadable to those around you at the touch of a button with industry-leading HP Sure View.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[9]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes.[10]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[11]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Poly Camera Pro

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[12]

Upgrade to pro-level components

Say goodbye to lags and crashes with fast responsiveness on projects. With up to an AMD Ryzen™ AI 9 PRO 370 processor[3] and large memory configurations,[4] open large files and run pro apps simultaneously for speedy multitasking and increased productivity.

Work all day. Anywhere.

The most mobile ZBook, now redesigned, is made to move. With a long-lasting battery[2] this sleek device is small enough to fit in your bag so you can stay productive anywhere. This is high performance workstation power on the go.

Accelerate AI workflows

Hardware AI accelerators deliver power to propel advanced workloads. Offload and run productivity tasks locally up to 50 TOPS NPU[5] while also multi-tasking across AI accelerated professional applications.

Help protect our shared future with PCs that drive towards increasing sustainability.

HP cares about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[6] and the outer box packaging is 100% sustainably sourced.[7]

Design
Colour name
Meteor silver
Product type *
Mobile workstation
Market positioning
Performance
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
Display brightness
800 cd/m²
Display diagonal (metric)
35.6 cm
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI 9
Processor model *
375
Processor cores
12
Processor threads
24
Processor boost frequency
5.1 GHz
Processor cache
24 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
NPU performance up to
55 TOPs
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon 890M
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
MediaTek MT7925
WLAN controller manufacturer
MediaTek
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
Yes
WWAN controller
HP R15 5G Solution
Performance
Motherboard chipset
AMD SoC
Keyboard
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
62 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
315.6 mm
Depth
222 mm
Height
18.9 mm
Packaging data
Package width
441 mm
Package depth
274 mm
Package height
63 mm
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 1 distributor(s)