location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4 G1ah 16 inch Notebook PC Laptop 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Biznis
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4 G1ah 16 inch Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9YV9ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485110363 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 03:13:42
The date of the most recent change of the data-sheet in Icecat's system
Spoločnosť HP odporúča Windows 11 Pro pre firmy

Pracujte bez ohrozenia výkonu so systémom Windows 11 a technológiami spolupráce, zabezpečenia a pripojenia od spoločnosti HP. Zhrňte a prepíšte obsah, získajte relevantné odporúčania na obsah a majte prehľad s pomocou funkcie Microsoft Copilot.[1]

Pripravený splniť vaše každodenné požiadavky

Pomocou procesora AMD Ryzen™ s dokonalou kombináciou výkonu, spotreby energie a hodnoty zvládnete deň plný termínov a úloh.[2]

Rýchla a efektívna bezdrôtová sieť LAN

Prenosnosť počítača a spoľahlivosť rýchleho pripojenia určujú, kde môžete pracovať. Získajte rýchle a spoľahlivé pripojenie v prostrediach s rušným bezdrôtovým prenosom vďaka sieti Wi-Fi 6 gigabitovej triedy.[3]

Prehliadajte internet bez obáv

Chráňte svoj počítač pred webovými stránkami a prílohami vo formáte Microsoft Office a PDF určenými len na čítanie, v ktorých je vložený malvér, ransomvér alebo vírusy, pomocou hardvérom vynucovaného zabezpečenia HP Sure Click.[4]

HP Sure Sense

Malvér sa rýchlo vyvíja a prekonáva schopnosti tradičného antivírusového softvéru. Chráňte svoj počítač pred neznámymi útokmi pomocou riešenia HP Sure Sense, ktoré kombinuje analýzu správania s pokročilými technikami umelej inteligencie na poskytnutie výnimočnej ochrany.[8]

Urýchlite si základnú správu IT

Pomôžte obmedziť prestoje a obmedziť celkové náklady na vlastníctvo počítačov HP pomocou súpravy HP Manageability Integration Kit. Toto riešenie pomáha urýchliť vytváranie obrazov a zjednodušiť rutinnú správu aktualizácií hardvéru, systému BIOS, zabezpečenia a softvéru.[10]

Navrhnutý pre prosperujúce podnikanie

Ľahko spravujte úlohy s výkonným procesorom AMD[2] s jednotkou NPU so 16 tops[6], rozšíriteľným úložiskom a pamäťou.

Naplno využitá hybridná produktivita

Zvýšte produktivitu práce z domu alebo v kancelárii s pomerom strán 16 : 10[5] na 16-palcovom displeji.

Zjednodušené zabezpečenie na podnikovej úrovni

Chráňte svoj podnik pomocou antivírusovej ochrany novej generácie – viacvrstvového zabezpečenia koncových bodov pred škodlivými aktérmi. [7]

Pomáhajte chrániť našu spoločnú budúcnosť

This HP ProBook 4 G1ah Notebook PC uses 100% HP paper-based packaging from recycled or certified sustainable sources.[9]

Dizajn
Farba názov
Pike silver
Typ produktu *
Laptop
Postavenie na trhu
Všedné
Originálna značka
HP
Obrazovka
Dotyková obrazovka *
No
Pamäť
Pamäťové sloty
2x SO-DIMM
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Grafika
Integrovaný grafický adaptér *
Yes
Model integrovanej grafickej karty *
AMD Radeon 740M
Zvuk
Vstavané reproduktory
Yes
Fotoaparát
Predný fotoaparát
Yes
Siete
Wi-Fi štandard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Klávesnica
Numerické klávesy *
Yes
Vodeodolná klávesnica
Yes
Softvér
Poskytovaný OS *
Windows 11 Pro
Špeciálne vlastnosti
HP Umelá inteligencia
AI PC
Segment HP
Biznis
Bezpečnosť
Ochrana heslom
Yes
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
TCO
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)