location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ1-1201LA Intel Atom® D410 47 سم (18.5") 1366 x 768 بيكسل 1 جيغابايت 320 جيغابايت سواقة قرص صلب لينكس أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ1
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario CQ1-1201LA
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM400AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631487617 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6568
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Presario CQ1-1201LA Intel Atom® D410 47 سم (18.5") 1366 x 768 بيكسل 1 جيغابايت 320 جيغابايت سواقة قرص صلب لينكس أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود
  • - Intel Atom® D410 1,66 جيغاهرتز نوى المعالجات: 1
  • - 47 سم (18.5") عالي الوضوح 1366 x 768
  • - 1 جيغابايت
  • - 320 جيغابايت سواقة قرص صلب قارئ البطاقات مدمج
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - لينكس
أكثر>>>
عرض
قطر الشاشة *
47 سم (18.5")
وضوح العرض *
1366 x 768 بيكسل
نوع HD *
عالي الوضوح
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Atom®
طراز المعالج *
D410
نوى المعالجات
1
ترددات المعالج *
1,66 جيغاهرتز
ذاكرة المعالج المخبئية
0,512 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
نوع الناقل
DMI
معالج خال من التضارب
No
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
تصميم
لون المنتج *
أسود
تصميم
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® NM10 Express
برمجيات
نظام التشغيل المثبت *
لينكس
ميزات خاصة المعالج
تقنية انتل سبيدستيب المعززة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
No
انتل تغيير يناسب الطلب
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
No
الخيارات المدموجة المتاحة
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
الوزن والأبعاد
العرض (مع المنصة)
470 ملم
العمق (مع المنصة)
177 ملم
الارتفاع (مع المنصة)
350 ملم
الوزن (مع الحامل)
4,96 كيلو غرام
محتوى التغليف
جهاز محول للتحكم عن بعد
No
مزايا أخرى
ضابط جهاز التلفاز مدمج
No
تقنية الكوابل
10/100Base-T(X)
نوع الهيكل المعدني
الكل في واحد
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u
العرض
HD
العرض مشمول
Yes
Floppy drive installed
No
ميزات الربط الشبكي
Fast Ethernet
فتحات بطاقات اكسبرس x1 PCI
2