location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 15.6 inch G10 Notebook PC Laptop računari

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C14RPET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 11:29:30
The date of the most recent change of the data-sheet in Icecat's system
13th Gen Intel multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]

Be your best virtual self

Sometimes in life, only a face-to-face conversation will do. Thanks to the HP HD camera with wide dynamic range (WDR), you always come off looking your best during virtual conferences in bright and low light conditions.

Protection for minor spills

Help protect sensitive electronics and key components from minor spills with the spill-resistant keyboard.

Lepo i lako

HP 250 laptop ide u korak sa hibridnim stilovima rada uz tanak i lagan dizajn i 85-procentni odnos ekrana i tela.[5]

Napravljen za rad i spreman za zabavu

Završite projekte sa moćnim Intel procesorom[2], brzom memorijom i skladištem.

Neka vas jasno vide i čuju

Efikasno sarađujte sa integrisanom kamerom i smanjenjem šuma zasnovanom na veštačkoj inteligenciji sa duplim mikrofonima.

Dizajni
Tip proizvoda *
Laptop računari
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Memorija
Memorijski slotovi
2x SO-DIMM
Audio
Ugrađeni zvučnici
Yes
Broj mikrofona
1
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
Portovi i interfejsi
HDMI verzija
1.4b
Special features
HP segment
Poslovni
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
360 mm
Dubina
236 mm
Visina
18,6 mm
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)