location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre One 23-e000et Intel® Core™ i5 i5-3470T 59,9 سم (23.6") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GT 610M Windows 8 فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre One
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-e000et
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3T13EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758279076 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 21469
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:07:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre One 23-e000et Intel® Core™ i5 i5-3470T 59,9 سم (23.6") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GT 610M Windows 8 فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة فضة 120 عرض
  • - Intel® Core™ i5 i5-3470T 2,9 جيغاهرتز نوى المعالجات: 2
  • - 59,9 سم (23.6") HD كامل 1920 x 1080
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب
  • - NVIDIA® GeForce® GT 610M 1 جيغابايت Intel® HD Graphics 2500
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث
  • - Windows 8 64-بيت
أكثر>>>
Display
قطر الشاشة *
59,9 سم (23.6")
وضوح العرض *
1920 x 1080 بيكسل
الوضوح العالي بالكامل HD
Yes
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
انتل® كور™ أي 5 الجيل الثالث
طراز المعالج *
i5-3470T
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,6 جيغاهرتز
ترددات المعالج *
2,9 جيغاهرتز
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
الحوسبة ذات 64 بت
Yes
قوة التصميم الحراري (TDP)
35 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1155 (Socket H2)
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
نوع الناقل
DMI
الاسم الرمزي للمعالج
Ivy Bridge
مجموعة المعالج
Intel Core i5-3400 Desktop series
تماثل FSB
No
معايرات PCI Express
2x8
درجة الحرارة قرب المعالج
65 درجة مئوية
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
29
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR3 1333/1600
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
25,6 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
Memory
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
Storage
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
عدد الاقراص الصلبة المثبتة
1
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
وصلة القرص الثابت
SATA II
نوع محرك الأقراص الضوئية *
No
Graphics
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GT 610M
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 2500
تردد قاعدة موائم رسوميات على اللوحة
650 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1050 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
هوية موائم الرسوميات على اللوحة
0x152
Audio
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
Camera
آلة تصوير مدمجة *
Yes
Network
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
Ports & interfaces
عدد منافذ بطاقة الشبكة (RJ-45)
1
Ports & interfaces
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
Design
لون المنتج *
فضة
بلد المنشأ
الصين
Performance
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel® H61
Software
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8
Processor special features
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
مواصفات السائل الحراري
2011B
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
0,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
65703
Power
طاقة محول التيار المتردد
120 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19 صورة
Weight & dimensions
العرض (مع المنصة)
448 ملم
العمق (مع المنصة)
179 ملم
الارتفاع (مع المنصة)
570 ملم
الوزن (مع الحامل)
7,1 كيلو غرام
Sustainability
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
Packaging content
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
بطاقة الضمان
Yes
محول التيار المتردد مشمول
Yes
دليل البدء السريع
Yes
Other features
تيار محول التيار المتردد الخارج
11,8 صوت
حس آلي بالتيار
Yes
واجهة بينية لسواقة التخزين
SATA II