location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw8200 Workstation (DV051EA) Intel® Xeon® 1 جيغابايت DDR2-SDRAM Windows XP Professional Minitower محطة عمل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw8200 Workstation (DV051EA)
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV051EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160510033 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12187
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw8200 Workstation (DV051EA) Intel® Xeon® 1 جيغابايت DDR2-SDRAM Windows XP Professional Minitower محطة عمل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل
  • - Intel® Xeon® 3,4 جيغاهرتز
  • - 1 جيغابايت DDR2-SDRAM
  • - DVD-ROM
  • - Windows XP Professional
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Xeon®
ترددات المعالج *
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
800 ميجا هرتز
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
وسائط التخزين
نوع محرك الأقراص الضوئية *
DVD-ROM
سعة القرص الصلب
73 جيغابايت
وصلة القرص الثابت
SCSI
سرعة دوران القرص الثابت
10000 دورة في الدقيقة
قارئ البطاقات مدمج
No
الربط
منافذ الادخال الاخراج
Front: Headphone, microphone, and 2 USB 2.0, 1 IEEE 1394; Rear: 6 USB, 1 standard serial port, 1 parallel port, PS/2 keyboard and mouse, 1 RJ-45, 1 audio in, 1 audio out, 1 IEEE 1394
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
8
عدد منافذ PS/2
2
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
عدد المنافذ التسلسلية
1
عدد المنافذ المتوازية
1
تصميم
نوع الهيكل المعدني *
Minitower
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® E7525
نظام الصوت
AC97/16-bit stereo full-duplex, optional SoundBlaster Audigy 2-ZS PCI
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
انظمة التشغيل المتوافقة
Microsoft Windows XP Professional or Linux Red Hat Enterprise WS 3.0 pre-installed, Microsoft Windows 2000 Professional, Red Hat Linux 7.2, 7.3 validated
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
8 - 85%
الارتفاع غيرالقابل للتشغيلي
9100
الوزن والأبعاد
العرض *
210 ملم
العمق *
525 ملم
الارتفاع *
455 ملم
الوزن *
20,4 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
نوع مزود الطاقة
600W
الرطوبة النسبية غير التشغيلية (دون تكاثف)
8 - 90%
متطلبات الطاقة
600 watts
المتحكم بالقرص الثابت
SCSI
المتحكم الجزئي بنظام الاقراص
Integrated dual channel SATA/150 controller with RAID (0 or 1) capability, integrated dual channel Ultra320 SCSI controller with RAID (0 or 1) capability, optional 4 channel SATA controller with RAID (0 or 1) capability, optional single channel Ultra320 SCSI controller with RAID (0, 1, 01, 5) capability
ذاكرة التخزين السريعة الخارجية
1024 كيلو بايت
مشغل الاقراص المرنة
FDD 3.5'' 1.44MB
نوع مشغل الاقراص الثابتة
73 GB
ميزات الإدارة
System Management BIOS 2.3.5
اماكن تثبيت محركات الاقراص
3 external 5.25" bays 3 external 5.25" bays
فتحات مداخل بطاقة التوسع
7 slots: 1 PCI Express (x16) Graphics slot, 1 PCI Express (x8 mechanically, x4 electrically), 1 133MHz PCI-X slot, 2 100 MHz PCI-X slots, and 2 legacy PCI slots
الصوت مشمول
AC97/16-bit stereo full-duplex, optional SoundBlaster Audigy 2-ZS PCI
وصف إدارة الأمن
Standard, side cover key lock, USB ports can be deactivated, padlock loop, Kensington lock provision, universal chassis clamp lock, chassis intrusion sensor
ذاكرة الوصول العشوائي للفيديو RAM
No video RAM
نوع لوحة المفتيح
PS/2
جهاز التأشير
PS/2 scroll mouse