location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F6S97AA ನೀಲಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F6S97AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6S97AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP F6S97AA ನೀಲಿ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ನೀಲಿ
  • - 100 - 16000 Hz
  • - ವೈರ್‌ಲೆಸ್ ಬ್ಲೂಟೂಥ್ 3.5 ಮಿಮೀ ಕನೆಕ್ಟರ್
  • - ಆಂಪ್ಲಿಫೈಯರ್
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
More>>>
ಲೌಡ್‌ಸ್ಪೀಕರ್
ಸ್ಪೀಕರ್‌ಗಳ ಸಂಖ್ಯೆ *
1
ಡ್ರೈವರ್‌ಗಳ ಸಂಖ್ಯೆ
2
ಆಡಿಯೋ
ಫ್ರೀಕ್ವೆನ್ಸಿ ಶ್ರೇಣಿ
100 - 16000 Hz
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಕನೆಕ್ಟಿವಿಟಿ ತಂತ್ರಜ್ಞಾನ *
ವೈರ್‌ಲೆಸ್
ಬ್ಲೂಟೂಥ್ *
Yes
3.5 ಮಿಮೀ ಕನೆಕ್ಟರ್ *
Yes
ಯುಎಸ್ಬಿ ಸಂಪರ್ಕ
Yes
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ನೀಲಿ
ಕಾರ್ಯಕ್ಷಮತೆ
ಶಿಫಾರಸು ಮಾಡಿರುವ ಬಳಕೆ *
ಯುನಿವರ್ಸಲ್
ಆಂಪ್ಲಿಫೈಯರ್
ಆಂಪ್ಲಿಫೈಯರ್
ಬಿಲ್ಟಿನ್‌
ಪವರ್
ಪವರ್ ಸೋರ್ಸ್ ವಿಧ
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
173 mm
ಆಳ
78 mm
ಎತ್ತರ
74 mm
ತೂಕ *
365 g
ಸಾಗಾಟದ ಡೇಟಾ
ಮೂಲ ದೇಶ
ಚೀನಾ