location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x2 – 15-c020nd (ENERGY STAR) Intel® Core™ M M-5Y10 هجين (2 في 1) 39,6 سم (15.6") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت LPDDR3-SDRAM 500 جيغابايت سواقة قرص صلب هجين Windows 8.1 أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY x2 – 15-c020nd (ENERGY STAR)
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1H96EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793802632 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8445
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 23 Jan 2025 18:16:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY x2 – 15-c020nd (ENERGY STAR) Intel® Core™ M M-5Y10 هجين (2 في 1) 39,6 سم (15.6") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت LPDDR3-SDRAM 500 جيغابايت سواقة قرص صلب هجين Windows 8.1 أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - هجين (2 في 1) قابلة للكشف (يمكن فصلها) أسود, فضة
  • - Intel® Core™ M M-5Y10 0,8 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED 16:9
  • - 4 جيغابايت LPDDR3-SDRAM 1600 ميجا هرتز
  • - 500 جيغابايت سواقة قرص صلب هجين
  • - Intel® HD Graphics 5300
  • - بلوتوث 4.0
  • - ليثيوم بوليمر 50 واط ساعي 45 عرض
  • - Windows 8.1 64-بيت
أكثر>>>
تصميم
نوع المنتج *
هجين (2 في 1)
لون المنتج *
أسود, فضة
شكل الجهاز *
قابلة للكشف (يمكن فصلها)
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ M
جيل المعالج
Intel® Core™ m -5 xxx
طراز المعالج *
M-5Y10
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
2 جيغاهرتز
ترددات المعالج *
0,8 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core M-5Y Mobile series
الاسم الرمزي للمعالج
Broadwell
قوة التصميم الحراري (TDP)
4,5 عرض
درجة حرارة النواة
95 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x2, 1x4
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
LPDDR3-SDRAM
سرعة ساعة الذاكرة
1600 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب هجين
عدد الاقراص الصلبة المثبتة
1
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع الذاكرة المخبئية لسواقة صلبة هجينة (H-HDD)
فلاش
استطاعة سواقة صلبة هجينة (H-HDD)
500 جيغابايت
ذاكرة مخبئية لسواقة صلبة هجينة (H-HDD)
16 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 5300
تردد قاعدة موائم رسوميات على اللوحة
100 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
800 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
16 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
11.2/12
موائم الرسوميات على اللوحة نسخة OpenGL
4.3
الصوت
نظام الصوت
Beats Audio
عدد مكبرات الصوت المدمجة
4
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
الربط
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
أداء
حساس الضوء المحيط
Yes
مقياس تسارع
Yes
جيروسكوب
Yes
لوحة المفاتيح
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8.1
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية الاستجابة الذكية
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
30 x 16.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل FDI
Yes
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
83610
معالج خال من التضارب
Yes
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
50 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
No
الوزن والأبعاد
العرض
414,5 ملم
العمق
245,3 ملم
الارتفاع
20,5 ملم
الوزن (نمط اللوحي)
1,83 كيلو غرام
العرض (نمط اللوحي)
41,2 سم
العمق (نمط اللوحي)
24,3 سم
الارتفاع (نمط اللوحي)
1,5 سم
الوزن *
2,46 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
كتيب
Yes
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
No
تقنية الافتراضية
VT-d, VT-x