location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U حاسوب محمول 43,9 سم (17.3") الشاشات الحساسة التي تعمل باللمس HD كامل 16 جيغابايت DDR3L-SDRAM 1,26 تيرا بايت HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-k141nd
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1S14EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793802663 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8055
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 23 Jan 2025 18:33:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U حاسوب محمول 43,9 سم (17.3") الشاشات الحساسة التي تعمل باللمس HD كامل 16 جيغابايت DDR3L-SDRAM 1,26 تيرا بايت HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي فضة
  • - Intel® Core™ i7 i7-4510U 2 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 43,9 سم (17.3") HD كامل 1920 x 1080 بيكسل إضاءة خلفية LED 16:9
  • - 16 جيغابايت DDR3L-SDRAM 1600 ميجا هرتز 2 x 8 جيغابايت
  • - 1,26 تيرا بايت HDD+SSD سوبر مالتي DVD
  • - NVIDIA® GeForce® GTX 850M 4 جيغابايت Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم بوليمر 41 واط ساعي 90 عرض
  • - Windows 8.1 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7 الجيل الرابع
طراز المعالج *
i7-4510U
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,1 جيغاهرتز
ترددات المعالج *
2 جيغاهرتز
معدل ناقل النظام
5 جيغا/ثا
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
BGA 1168
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-4500 Mobile series
الاسم الرمزي للمعالج
Haswell
نوع الناقل
DMI2
تماثل FSB
No
تثبيت
D0
قوة التصميم الحراري (TDP)
15 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
4x1, 2x4
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1,26 تيرا بايت
وسائط التخزين *
HDD+SSD
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GTX 850M
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR3
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 4400
تردد قاعدة موائم رسوميات على اللوحة
200 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
11.2/12
موائم الرسوميات على اللوحة نسخة OpenGL
4.3
هوية موائم الرسوميات على اللوحة
0xA16
الصوت
نظام الصوت
Beats Audio
عدد مكبرات الصوت المدمجة
2
مكبر الصوت صابووفر الداخلي
Yes
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
عدد موصلات SATA III
4
أداء
مقياس تسارع
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8.1
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
No
تقنيل انتل للوصل الذكي
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية إتش دي أوديو
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
40 x 24 x 1.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR1EB
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية سمارت كونيكت من انتل®
1,00
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة انتل للشركات ME
9.5
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
Yes
وصول سريع للذاكرة انتل
No
معالج ARK ID
81015
معالج خال من التضارب
Yes
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
41 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
419,5 ملم
العمق
279 ملم
الارتفاع
31,1 ملم
الوزن *
3,19 كيلو غرام