location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4020ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS383B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628390465 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laserové tlačiarne Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Domácnosť a kancelária Laser
  • - 1200 x 1200 DPI
  • - Tlačové farby: Čierna
  • - A4 40 str. za minútu
  • - Duplexná tlač
  • - Ethernet / LAN pripojenie
  • - LCD Vstavaný displej
  • - Maximálne mesačné zaťaženie: 100000 stránok za mesiac
  • - Celková vstupná kapacita: 250 listy Celková výstupná kapacita: 150 listy
  • - Kapacita pamäti: 256 MB Zabudovaný procesor 600 MHz
More>>>
Rýchlosť tlače
Obojstranné režimy tlače
Auto
Farba *
No
tlačová technológia *
Laser
Duplexná tlač *
Yes
Maximálne rozlíšenie *
1200 x 1200 DPI
Rýchlosť tlače (čierna, normálna kvalita, A4/US Letter) *
40 str. za minútu
Čas prvej strany (čiernobielo, normálna kvalita)
6,5 s
Vlastnosti
Maximálne mesačné zaťaženie *
100000 stránok za mesiac
Tlačové farby *
Čierna
Počet tlačových náplní *
1
Jazyky opisu stránky *
PCL 5, PCL 6, PDF 1.7, PS3
Vstupná a výstupná kapacita
Celková vstupná kapacita *
250 listy
Celková výstupná kapacita *
150 listy
Viacúčelový zásobník
Yes
Kapacita viacúčelového zásobníka
50 listy
Maximálna výstupná kapacita
150 listy
Ručný podávač
Maximálna veľkosť papiera ISO-A série *
A4
Druhy médií v zásobníku papiera *
kancelársky papier, Kartón, Obálky, Etikety, Obyčajný papier, Predtlačené, Recyklovaný papier, Hrubý papier, Tenký papier
Viacúčelový zásobník na médiá typu
kancelársky papier, Obálky, Etikety, Obyčajný papier, Predtlačené formuláre, Recyklovaný papier, Hrubý papier, Tenký papier
A-veľkosti podľa ISO (A0. .. A9) *
A4, A5, A6
B-veľkosti podľa ISO (B0. .. B9)
B5
Podpora Non-ISO veľkosti médií
Oficio
JIS B-series veľkosti (B0. .. B9)
B5
Veľkosti obálok
C5, C6, DL
Hmotnosť médií v zásobníku papiera
60 - 163 g/m²
Možnosti pripojenia
Štandardné rozhranie
Ethernet, USB 2.0
Siete
Wi-Fi *
No
Ethernet / LAN pripojenie *
Yes
Technológia kabeláže
10/100/1000Base-T(X)
Prenosová rýchlosť Ethernet LAN
10,100,1000 Mbit/s
Technológie mobilnej tlače
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Výkon
Kapacita pamäti *
256 MB
Maximálna vnútorná pamäť
512 MB
Zabudovaný procesor
Yes
Frekvencia procesora
600 MHz
Hladina akustického tlaku (tichý režim)
54 dB
Dizajn
Postavenie na trhu *
Domácnosť a kancelária
Farba *
Čierna, Biela
Vstavaný displej *
Yes
Displej
LCD
Počet liniek displeja
2 riadky
Sila
Priemerná spotreba energie počas tlače *
700 W
Spotreba energie (pohotovostný režim)
10 W
Frekvencia vstupného striedavého napätia
50 - 60 Hz
Systémové požiadavky
Podporované operačné systémy Windows
Yes
Podporované operačné systémy Mac
Yes
Podporované operačné systémy Linux
Yes
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
10 - 30 °C
Odporúčaná prevádzková vlhkosť
20 - 70%
Udržateľnosť
Osvedčenia o udržateľnosti
Blue Angel, ENERGY STAR
Hmotnosť a rozmery
Šírka
366 mm
Hĺbka
365,6 mm
Výška
262,5 mm
Hmotnosť
10,2 kg
Údaje o balení
Šírka balenia
450 mm
Hĺbka balenia
450 mm
Výška balenia
404 mm
Hmotnosť vrátane balenia
12,1 kg
Obsah balenia
Dodávané náplne
Yes
Objem priloženej náplne (čierna)
3000 strany
Stručný návod
Yes
Dodávané káble
AC