location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario VX900EA bärbara datorer Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows 7 Home Premium Svart, Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Compaq Presario
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ71
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX900EA
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
VX900EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0884962637296 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 8758
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 30 Jan 2025 19:37:48
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 11 Jul 2010
Product end of life date
Bullet Points HP Compaq Presario VX900EA bärbara datorer Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows 7 Home Premium Svart, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svart, Silver
  • - Intel® Pentium® Dual-Core T4400 2,2 GHz Processorkärnor: 2
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixlar LED-bakgrundsbelysning 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® G103M
  • - Nätverksansluten (Ethernet)
  • - 90 W
  • - Windows 7 Home Premium 64-bit
More>>>
Design
Produktens färg *
Svart, Silver
Ursprungsland
Kina
Display
Skärm diagonal *
43,9 cm (17.3")
Upplösning *
1600 x 900 pixlar
HD-typ
HD+
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Pentium® Dual-Core
Processor *
T4400
Processorkärnor
2
Processortrådar
2
Processorfrekvens *
2,2 GHz
Processorns cache
1 MB
Processorns cachetyp
L2
Processorsockel
Socket 478
Processor främre buss
800 MHz
Processorlitografi
45 nm
Processorns driftlägen
64-bit
Processorserie
Intel Pentium T4000 Series for Mobile
Processorns kodnamn
Penryn
Busstyp
FSB
FSB-paritet
No
Stegning
R0
Värmeavledningseffekt (TDP)
35 W
T-junction
105 ° C
Antal Die Transistorer
410 M
Die-storlek
107 mm ²
CPU multiplikatorn (buss / core-förhållande)
11
Processor med ECC-stöd
No
Minne
Internminne *
4 GB
Typ av internminne
DDR2-SDRAM
Minneslayout
2 x 2 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
8 GB
Lagringsmedia
Total lagringskapacitet *
500 GB
Antalet installerade hårddiskar
1
Hårddiskkapacitet
500 GB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
5400 RPM
Optisk enhetstyp *
DVD Super Multi DL
Inbyggd kortläsare
Yes
Typ av minneskort
Memory Stick (MS), MMC, MS PRO, SD, xD
Grafiken
Diskret grafikkortsmodell *
NVIDIA® GeForce® G103M
Diskret grafikkort *
Yes
Maximalt grafikadapterminne
2,302 GB
Audio
Antal inbyggda högtalare
2
Högtalartillverkare
Altec Lansing
Nätverk
Wi-Fi
Yes
Nätverksegenskaper
Fast Ethernet
Nätverksansluten (Ethernet)
Yes
Bluetooth
No
Kabelteknik
10/100Base-T(X)
Anslutningar
Antal USB 2.0 anslutningar *
3
Antal LAN (RJ-45) anslutningar
1
DVI-port
No
Kvalitet på VGA (D-Sub) porten
1
Hörlursutgångar
1
S/PDIF-utgång
No
Uttag för mikrofon/linje in
Yes
Dockningsanslutning
No
Slot för ExpressCard
No
Typ av CardBus PCMCIA-kortplats
No
Slot för SmartCard
No
TV-ut
No
Prestanda
Moderkortets chipset
Intel® PM45 Express
Tangentbord
Pekredskap
Styrplatta
Tangentbord
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Trial-programvara
Norton Internet Security 2011
Installerat operativsystem *
Windows 7 Home Premium
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Stöldskydd Teknik (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Förstärkt Intel Speedstep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D-teknik
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex minnesåtkomst
No
Intel® AES nya instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
No
Intel® Efterfrågan Baserad Växla
No
Intel® Clear Video Technology för MID (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
No
Processorns förpackningsstorlek
35 x 35 mm
Processorkod
SLGJL
Inbäddade alternativ
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel® Dual Display Kan Teknik
No
Intel® FDI-teknik
No
Intel® Rapid Storage Technology
No
Intel® Snabb Memory Access
No
ARK-ID för processor
40739
Etisk processor (Conflict Free)
No
Batteri
Antalet battericeller
6
Strömtillförsel
AC-adapter, effektförlust
90 W
Likströmsingång
Yes
Bevakning
Produktvikt (oz)
No
Hållbarhet
Hållbarhetscertifiering
EPEAT Silver, ENERGY STAR
Vikt & dimension
Bredd
412 mm
Djup
277 mm
Höjd (framsida)
3,61 cm
Höjd (baksida)
4,49 cm
Vikt *
3,05 kg
Förpackningens innehåll
AC-adapter inkluderad *
Yes
Övrigt
LightScribe
Yes
Infraröd port
No
Grafikadapterfamilj
NVIDIA
Displaytyp
LCD
Nätaggregatstyp
AC/DC
Efterlever industristandard
IEEE 802.3, IEEE 802.3u