location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 14IMH9 Intel Core Ultra 7 155H حاسوب محمول 35,6 سم (14") WUXGA 32 جيغابايت LPDDR5x-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home الانجليزية الرمادية

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 7
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Slim 7 14IMH9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83CV00AVMH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199271274897 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 211
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 May 2025 15:12:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Yoga Slim 7 14IMH9 Intel Core Ultra 7 155H حاسوب محمول 35,6 سم (14") WUXGA 32 جيغابايت LPDDR5x-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home الانجليزية الرمادية
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي الرمادية
  • - Intel Core Ultra 7 155H نوى المعالجات: 16
  • - 35,6 سم (14") WUXGA 1920 x 1200 بيكسل صمام ثنائي باعث للضوء عضوي إضاءة خلفية LED لمعان 16:10
  • - 32 جيغابايت LPDDR5x-SDRAM 7467 ميجا هرتز
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم أيون 65 واط ساعي 10,3 ساعة 65 عرض
  • - Windows 11 Home 64-بيت
أكثر>>>
تصميم
اسم اللون
Luna Grey
نوع المنتج *
حاسوب محمول
لون المنتج *
الرمادية
شكل الجهاز *
صدفي
مادة الغطاء
الألومنيوم
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1200 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
WUXGA
نوع اللوحة
صمام ثنائي باعث للضوء عضوي
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:10
سطح الشاشة
لمعان
شاشة مقاومة للمعان
No
سطوع الشاشة
400 شمعة/متر مربع
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
100%
معدل التحديث الأقصى
60 هرتز
(نسبة التباين (نموذجي
100000:1
دعم HDR
Yes
تقنية المدى الديناميكي العالي (HDR)
DisplayHDR True Black 500, Dolby Vision
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Core Ultra 7
جيل المعالج
Intel Core Ultra (Series 1)
طراز المعالج *
155H
نوى المعالجات
16
أسنان المعالج
22
تردد تعزيز المعالج
4,8 جيغاهرتز
نوى الأداء
6
النوى الفعالة
8
نوى فعال منخفض في استهلاك الطاقة
2
تردد التوربو الأقصى لمعالج الأداء
4,8 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,8 جيغاهرتز
تردد تيربو أقصى لنوى فعال منخفض في استهلاك الطاقة
2,5 جيغاهرتز
التردد الأساسي لأداء للنواة
1,4 جيغاهرتز
التردد الأساسي الكفء للنواة
0,9 جيغاهرتز
تردد أساسي لنوى فعال منخفض في استهلاك الطاقة
700 ميجا هرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
قوة قاعدة المعالج
28 عرض
أقصى طاقة توربين
115 عرض
وحدة المعالجة العصبية (NPU)
وحدة المعالجة العصبية
Intel AI Boost
دعم التقليل
Yes
دعم تأثيرات ويندوز ستوديو
Yes
دعم أنواع بيانات الذكاء الاصطناعي على وحدة المعالجة العصبية
FP16, FP32, Int8
إطارات عمل برامج الذكاء الاصطناعي التي تدعمها وحدة المعالجة العصبية
DirectML, ONNX RT, OpenVINO, Windows ML
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
LPDDR5x-SDRAM
سرعة ساعة الذاكرة
7467 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express 4.0
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel Arc Graphics
طراز موائم الرسوميات المدمج *
Intel Arc Graphics
الصوت
شريحة الصوت
Realtek ALC3306
نظام الصوت
Dolby Atmos
عدد مكبرات الصوت المدمجة
4
الصوت
قدرة مكبر الصوت
2 عرض
ميكروفون داخلي
Yes
عدد الميكروفونات
4
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1920 x 1080 بيكسل
كاميرا أمامية نوع HD
HD كامل
كاميرا بالأشعة تحت الحمراء
Yes
كاميرا للخصوصية
Yes
نوع الخصوصية
مغلاق الخصوصية
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
5.3
WWAN
غير مثبت
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
1
أداء
رقائق اللوحة الرئيسية
Intel SoC
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لغة لوحة المفاتيح
الانجليزية
برمجيات
تركيبة نظام التشغيل
64-بيت
لغة نظام التشغيل
ألماني, هولندي, إنكليزي, فرنسي
برمجيات التجربة
Office
نظام التشغيل المثبت *
Windows 11 Home
البرمجيات المرفقة
Office Trial
بطارية
تقنية البطارية
ليثيوم أيون
استطاعة البطارية (واط ساعي) *
65 واط ساعي
مدى حياة البطارية (القصوى)
10,3 ساعة
مدة التشغيل المستمر للفيديو
20,8 ساعة
الشحن السريع
Yes
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
قارئ البصمات
No
Windows Hello
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
سواقة قرص صلب, مشرف, مستخدم
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
5 - 43 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
8 - 95%
مدى الرطوبة النسبية للتخزين
5 - 95%
أقصى ارتفاع الشحن
3048 متر
شهادات
شهادات الامتثال
RoHS
شهادة
ENERGY STAR 8.0 EPEAT Gold Registered MIL-STD-810H Eyesafe Certified 2.0 TÜV Rheinland® Flicker Reduced TÜV Rheinland Low Blue Light (Hardware Solution)
الاستدامة
شهادات الاستدامة
ErP
الوزن والأبعاد
العرض
312 ملم
العمق
221 ملم
الارتفاع
14,9 ملم
الوزن *
1,39 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes