location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZCentral 4R Intel® Xeon® W W-2265 64 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Pro هيكل مركب على حامل محطة عمل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZCentral 4R
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523T2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786978081 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4802
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZCentral 4R Intel® Xeon® W W-2265 64 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Pro هيكل مركب على حامل محطة عمل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أداء محطة عمل
  • - Intel® Xeon® W W-2265 3,5 جيغاهرتز نوى المعالجات: 12
  • - 64 جيغابايت DDR4-SDRAM 2933 ميجا هرتز 2 x 32 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - 16 جيغابايت
  • - Windows 11 Pro
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Xeon® W
طراز المعالج *
W-2265
نوى المعالجات
12
أسنان المعالج
24
تردد تعزيز المعالج
4,6 جيغاهرتز
ترددات المعالج *
3,5 جيغاهرتز
ذاكرة المعالج المخبئية
19,25 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
64 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 32 جيغابايت
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
2933 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
SATA
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
ذاكرة موائم الرسوميات المكتومة
16 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
عدد موائمات الرسوميات المخفية
1
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
8
مخارج سماعة الرأس
1
تصميم
نوع الهيكل المعدني *
هيكل مركب على حامل
عدد أماكن 2.5"
2
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
أداء
تموضع السوق
أداء
رقائق اللوحة الرئيسية
Intel® C422
شريحة الصوت
Realtek ALC3601
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
Yes
حالات السكون
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
انتل تغيير يناسب الطلب
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
No
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
مزايا أخرى
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
واجهة بينية لموائم الرسوميات
PCIe x16