location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U94EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 14:25:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
HP 62U94EA user manual (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-12800HX Processor cores: 16
  • - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A2000 8 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Tackle multiple heavy workflows—simultaneously

Blaze through graphics-heavy projects with a desktop class Intel® CPU[1] and integrated or discrete graphics.[3]

Upgrade. Expand. Evolve

Get desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.

Thin bezel for enhanced display area

Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.

Create. Communicate. Collaborate

Collaborate on your most intense projects wherever you go. The AI enhanced auto-framing 5MP camera[8] offers improved image quality even in low light, and discrete audio amps block background noise so you can seamlessly connect from almost anywhere.

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [1]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2022
Country of origin
China
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40.6 cm
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12800HX
Processor cores
16
Processor threads
24
Processor boost frequency
4.8 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Configurable TDP-down
45 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Number of free internal memory expansion slots
2
Memory channels
Dual-channel
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Number of discrete graphics cards
1
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel WM690
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
HP Premium Keyboard
Software
Pre-installed software
Bing search for IE11; Buy Office; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Native Miracast support; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile™ Application
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP Security tools
Absolute persistence module; HP Device Access Manager; HP Power On Authentication; HP Security Manager; Integrated smart card reader; Master Boot Record security; Pre-boot authentication; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Tamper Lock; Nano Security Lock Slot; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core; Camera privacy shutter
HP Management tools
HP Power Manager
HP segment
Business
HP GTIN (EAN/UPC)
196786843983
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
95 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Sustainable technologies and materials
Low Halogen; 40% post-consumer recycled plastic; Bulk packaging available; External power supply 90% efficiency; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Ocean-bound plastic in speaker enclosure(s)
Weight & dimensions
Width
363 mm
Depth
250.6 mm
Height
28.6 mm
Weight *
2.39 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Country Distributor
Italia 1 distributor(s)