location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 14ITL05 Intel® Core™ i5 i5-1135G7 നോട്ട്ബുക്ക് 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home സ്‌പാനിഷ് പച്ച

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Slim 7 14ITL05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82A30006LM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235841358 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
നോട്ട്ബുക്കുകൾ Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 19:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Yoga Slim 7 14ITL05 Intel® Core™ i5 i5-1135G7 നോട്ട്ബുക്ക് 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home സ്‌പാനിഷ് പച്ച
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - നോട്ട്ബുക്ക് ക്ലാംഷെൽ പച്ച
  • - Intel® Core™ i5 i5-1135G7 2,4 GHz പ്രോസസ്സർ കോറുകൾ: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 പിക്സലുകൾ IPS LED ബാക്ക്‌ലൈറ്റ് 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) ബ്ലൂടൂത്ത് 5.0
  • - ലിഥിയം പോളിമർ (LiPo) 60,7 Wh 15 h 65 W
  • - Windows 10 Home 64-bit
More>>>
ഡിസൈൻ
നിറത്തിന്റെ പേര്
Dark Moss
ഉൽപ്പന്ന തരം *
നോട്ട്ബുക്ക്
ഉൽപ്പന്ന ‌നിറം *
പച്ച
ഫോം ഫാക്റ്റർ *
ക്ലാംഷെൽ
ഹൗസിംഗ് മെറ്റീരിയൽ
അലുമിനിയം
ഡിസ്പ്ലേ
ഡയഗണൽ ഡിസ്പ്ലേ *
35,6 cm (14")
റെസലൂഷൻ പ്രദർശിപ്പിക്കുക *
1920 x 1080 പിക്സലുകൾ
ടച്ച്സ്ക്രീൻ സിസ്റ്റം *
No
HD തരം
Full HD
പാനൽ തരം
IPS
LED ബാക്ക്‌ലൈറ്റ്
Yes
നേറ്റീവ് ആസ്‌പെക്റ്റ് അനുപാതം
16:9
ആന്റി-ഗ്ലെയർ സ്‌ക്രീൻ
Yes
തെളിച്ചം പ്രദർശിപ്പിക്കുക
300 cd/m²
RGB കളർ സ്പേസ്
sRGB
കളർ ഗാമറ്റ്
100%
പ്രോസസ്സർ
പ്രോസസ്സർ നിർമ്മാതാവ് *
Intel
പ്രോസസ്സർ കുടുംബം *
Intel® Core™ i5
പ്രോസസർ ജനറേഷൻ
11th gen Intel® Core™ i5
പ്രോസസ്സർ മോഡൽ *
i5-1135G7
പ്രോസസ്സർ കോറുകൾ
4
പ്രോസസ്സർ ബൂസ്റ്റ് ഫ്രീക്വൻസി
4,2 GHz
പ്രോസസ്സർ ആവൃത്തി *
2,4 GHz
പ്രോസസ്സർ കാഷെ
8 MB
പ്രോസസ്സർ കാഷെ തരം
Smart Cache
ക്രമീകരിക്കാവുന്ന TDP-അപ്പ് ആവൃത്തി
2,4 GHz
ക്രമീകരിക്കാവുന്ന TDP-അപ്പ്
28 W
ക്രമീകരിക്കാവുന്ന TDP-ഡൗൺ
12 W
ക്രമീകരിക്കാവുന്ന TDP-ഡൗൺ ആവൃത്തി
0,9 GHz
മെമ്മറി
ഇന്റേണൽ മെമ്മറി *
8 GB
ഇന്റേണൽ മെമ്മറി തരം
DDR4-SDRAM
മെമ്മറി ക്ലോക്ക് വേഗത
3200 MHz
മെമ്മറി ഫോം ഫാക്‌റ്റർ
ഓൺ-ബോർഡ്
പരമാവധി ഇന്റേണൽ മെമ്മറി *
8 GB
സ്റ്റോറേജ്
മൊത്തം സംഭരണ ​​ശേഷി *
256 GB
സ്റ്റോറേജ് ​​മീഡിയ *
SSD
മൊത്തം SSD-കളുടെ ശേഷി
256 GB
ഇൻസ്റ്റാൾ ചെയ്ത SSD-കളുടെ എണ്ണം
1
SSD ശേഷി
256 GB
SSD ഇന്റർഫേസ്
NVMe, PCI Express 3.0
NVMe
Yes
SSD ഫോം ഫാക്‌റ്റർ
M.2
ഒപ്റ്റിക്കൽ ഡ്രൈവ് തരം *
No
കാർഡ് റീഡർ സംയോജിപ്പിച്ചത്
Yes
അനുയോജ്യമായ മെമ്മറി കാർഡുകൾ
MicroSD (TransFlash)
ഗ്രാഫിക്സ്
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
ലഭ്യമല്ല
ഓൺ-ബോർഡ് ഗ്രാഫിക്‌സ് അഡാപ്റ്റർ *
Yes
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ *
No
ഓൺ-ബോർഡ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
Intel Iris Xe Graphics
ഓഡിയോ
ഓഡിയോ സിസ്റ്റം
Dolby Atmos
ബിൽറ്റ്-ഇൻ സ്പീക്കറുകളുടെ എണ്ണം
2
സ്പീക്കർ പവർ
2 W
ബിൽറ്റ്-ഇൻ മൈക്രോഫോൺ
Yes
മൈക്രോഫോണുകളുടെ എണ്ണം
2
ക്യാമറ
മുൻവശ ക്യാമറ
Yes
മുൻവശ ക്യാമറ റെസലൂഷൻ
1280 x 720 പിക്സലുകൾ
മുൻ ക്യാമറ HD തരം
HD
ഇൻഫ്രാറെഡ് (IR) ക്യാമറ
Yes
നെറ്റ്‌വർക്ക്
മികച്ച Wi-Fi സ്റ്റാൻഡേർഡ് *
Wi-Fi 6 (802.11ax)
Wi-Fi മാനദണ്ഡങ്ങൾ
Wi-Fi 6 (802.11ax)
മൊബൈൽ നെറ്റ്‌വർക്ക് കണക്ഷൻ *
No
ആന്റിന തരം
2x2
ഈതർനെറ്റ് LAN
No
ബ്ലൂടൂത്ത്
Yes
ബ്ലൂടൂത്ത് പതിപ്പ്
5.0
പോർട്ടുകളും ഇന്റർഫേസുകളും
USB 3.2 ജെൻ 1 (3.1 Gen 1) ടൈപ്പ്-എ പോർട്ടുകളുടെ എണ്ണം *
2
HDMI പോർട്ടുകളുടെ എണ്ണം *
1
HDMI പതിപ്പ്
1.4b
തണ്ടർബോൾട്ട് 4 പോർട്ടുകളുടെ എണ്ണം
2
Intel® തണ്ടർബോൾട്ട് 4
Yes
കോംബോ ഹെഡ്‌ഫോൺ/മൈക്ക് പോർട്ട്
Yes
USB ടൈപ്പ്-സി ഡിസ്പ്ലേ പോർട്ട് ഇതര മോഡ്
Yes
USB സ്ലീപ്പ് ആൻഡ് ചാർജ്
Yes
USB സ്ലീപ്പ് ആൻഡ് ചാർജ് പോർട്ടുകൾ
1
പ്രകടനം
മദർബോർഡ് ചിപ്‌സെറ്റ്
Intel SoC
കീബോർഡ്
പോയിന്റിംഗ് ഉപകരണം
ടച്ച്‌പാഡ്
ന്യൂമെറിക് കീപാഡ് *
No
കീബോർഡ് ബാക്ക്‌ലിറ്റ്
Yes
കീബോർഡ് ഭാഷ
സ്‌പാനിഷ്
സോഫ്റ്റ്‌വെയർ
ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ആർക്കിടെക്ചർ
64-bit
ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ഭാഷ
സ്‌പാനിഷ്
ഇൻസ്റ്റാൾ ചെയ്‌ത ഓപ്പറേറ്റിംഗ് സിസ്റ്റം *
Windows 10 Home
പ്രോസസർ പ്രത്യേക ഫീച്ചറുകൾ
Intel® Evo™ പ്ലാറ്റ്ഫോം വെരിഫൈഡ്
Yes
Intel ട്രസ്റ്റഡ് എക്സിക്യൂഷൻ ടെക്നോളജി
No
എക്സ്റ്റൻഡഡ് പേജ് ടേബിളുകൾ (EPT) ഉള്ള Intel VT-x
Yes
Intel സ്റ്റേബിൾ ഇമേജ് പ്ലാറ്റ്ഫോം പ്രോഗ്രാം (SIPP)
No
Intel® സോഫ്റ്റ്‌വെയർ ഗാർഡ് എക്സ്റ്റൻഷനുകൾ (Intel® SGX)
No
ഐഡിൽ സ്റ്റേറ്റുകൾ
Yes
CPU കോൺഫിഗറേഷൻ (പരമാവധി)
1
ഉൾച്ചേർത്തിട്ടുള്ള ഓപ്ഷനുകൾ ലഭ്യമാണ്
No
ഡയറക്‌റ്റഡ് I/O-യ്ക്കായുള്ള (VT-d) Intel വെർച്വലൈസേഷൻ ടെക്നോളജി
Yes
Intel® വെർച്വലൈസേഷൻ ടെക്നോളജി (VT-എക്സ്)
Yes
ബാറ്ററി
ബാറ്ററി സാങ്കേതികവിദ്യ
ലിഥിയം പോളിമർ (LiPo)
ബാറ്ററി ശേഷി (വാട്ട്-മണിക്കൂർ) *
60,7 Wh
ബാറ്ററി ആയുസ്സ് (പരമാവധി)
15 h
അതിവേഗ ചാർജ്ജിംഗ്
Yes
പവർ
AC അഡാപ്റ്റർ പവർ
65 W
USB പവർ ഡെലിവറി
Yes
സുരക്ഷ
ഫിംഗർപ്രിന്റ് റീഡർ
No
വിൻഡോസ് ഹലോ
Yes
ട്രസ്റ്റഡ് പ്ലാറ്റ്‌ഫോം മൊഡ്യൂൾ (TPM)
Yes
ട്രസ്റ്റഡ് പ്ലാറ്റ്‌ഫോം മൊഡ്യൂൾ (TPM) പതിപ്പ്
2.0
പാസ്‌വേഡ് പരിരക്ഷ
Yes
പാസ്‌വേഡ് പരിരക്ഷണ തരം
HDD, പവർ ഓണ്‍, സൂപ്പർവൈസർ
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
5 - 35 °C
സംഭരണ ​​താപനില (T-T)
5 - 43 °C
ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
8 - 95%
സ്റ്റോറേജ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
5 - 95%
Maximum shipping altitude
3048 m
സർട്ടിഫിക്കറ്റുകൾ
അനുവർത്തന സർട്ടിഫിക്കറ്റുകൾ
RoHS
സർട്ടിഫിക്കേഷൻ
ErP Lot 3 RoHS
സുസ്ഥിരത
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
എനർജി സ്റ്റാർ
ഭാരവും ഡയമെൻഷനുകളും
വീതി
320,6 mm
ആഴം
208,2 mm
ഉയരം
14,9 mm
ഭാരം *
1,36 kg