location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager 5200 UC USB-A Headset +BT600 Dongle TAA ഹെഡ്‌സെറ്റ് വയർലെസ്സ് ഇയർ-ഹുക്ക് ഓഫീസ്/കോൾ സെന്റർ Micro-USB ബ്ലൂടൂത്ത് കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager 5200 UC USB-A Headset +BT600 Dongle TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7K2E1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192519851 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 14:14:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2025
Product end of life date
Bullet Points Poly Voyager 5200 UC USB-A Headset +BT600 Dongle TAA ഹെഡ്‌സെറ്റ് വയർലെസ്സ് ഇയർ-ഹുക്ക് ഓഫീസ്/കോൾ സെന്റർ Micro-USB ബ്ലൂടൂത്ത് കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - കറുപ്പ് ഓഫീസ്/കോൾ സെന്റർ ഇയർ-ഹുക്ക് ഹെഡ്‌സെറ്റ്
  • - വയർലെസ്സ് USB കണക്റ്റിവിറ്റി ബ്ലൂടൂത്ത് 5.0 30 m
  • - ഇൻട്രാഔറൽ 100 - 20000 Hz 32 Ω 90 dB
  • - മൈക്രോഫോൺ തരം: ബൂം -38 dB
  • - അന്തർനിർമ്മിതമായ ബാറ്ററി ലിഥിയം പോളിമർ (LiPo)
More>>>
Clear, distraction-free calling

From bustling city streets to the corner café, some of life’s most important calls happen in the most unexpected places. Our cutting-edge noise-cancelling and six layers of WindSmart technology eliminate disruptive background noise like wind and chatter so your voice sounds clear, indoors and out.

Raise the power of your voice

Take hands free to a whole new level. A dedicated voice control button easily activates your favorite voice assistant. Whispered alerts update you on talk time, and even announce the names of incoming callers so you can simply say "Answer" or "Ignore" to calls without lifting a finger.

Wear it comfortably all day

The rigorously tested ergonomic design ensures all-day comfort on a wide range of ear shapes, so it feels as comfortable on your last call of the day as it did on the first. This comfort-tested design comes with three ear tip sizes to ensure a secure-fit so you’ll forget you’re even wearing it.

പ്രകടനം
ഉൽപ്പന്ന തരം *
ഹെഡ്‌സെറ്റ്
വെയറിംഗ് സ്റ്റൈൽ *
ഇയർ-ഹുക്ക്
ശുപാർശ ചെയ്യുന്ന ഉപയോഗം *
ഓഫീസ്/കോൾ സെന്റർ
ഹെഡ്‌സെറ്റ് തരം
മോണായൂറൽ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
ഓപ്പറേറ്റിംഗ് കീകൾ
കോളെടുക്കുക/കോൾ അവസാനിപ്പിക്കുക, നിശബ്ദമാക്കുക, പ്ലേ ചെയ്യുക/താൽക്കാലികമായി നിർത്തുക, Reject call, Track <, ട്രാക്ക് >, വോളിയം +, Volume -
കൺട്രോൾ തരം
ടച്ച്
ഉത്ഭവ രാജ്യം
മെക്‌സിക്കോ
പോർട്ടുകളും ഇന്റർഫേസുകളും
കണക്റ്റിവിറ്റി സാങ്കേതികവിദ്യ *
വയർലെസ്സ്
USB കണക്റ്റിവിറ്റി
Yes
USB കണക്റ്റർ
Micro-USB
ബ്ലൂടൂത്ത്
Yes
ബ്ലൂടൂത്ത് പ്രൊഫൈലുകൾ
A2DP, AVRCP, HFP, HSP, PBAP, SSP2
ബ്ലൂടൂത്ത് പതിപ്പ്
5.0
വയർലെസ് പരിധി
30 m
ഹെഡ്‌ഫോണുകൾ
ഇയർ കപ്ലിംഗ് *
ഇൻട്രാഔറൽ
ഹെഡ്‌ഫോൺ ആവൃത്തി
100 - 20000 Hz
ഇം‌പെഡൻസ്
32 Ω
ഹെഡ്‌ഫോൺ സെൻസിറ്റിവിറ്റി
90 dB
ഡ്രൈവർ യൂണിറ്റ്
1,36 cm
മൈക്രോഫോൺ
മൈക്രോഫോൺ തരം *
ബൂം
മൈക്രോഫോൺ ആവൃത്തി
100 - 6800 Hz
മൈക്രോഫോൺ സംവേദനക്ഷമത
-38 dB
മൈക്രോഫോൺ ദിശ തരം
ഒമ്‌നിഡയറക്ഷണൽ
മൈക്രോഫോൺ
MEMS (മൈക്രോ-ഇലക്ട്രോ-മെക്കാനിക്കൽ സിസ്റ്റം) മൈക്രോഫോൺ
Yes
ബാറ്ററി
ബാറ്ററി ഉപയോഗിച്ച് പ്രവർത്തിക്കുന്നത്
Yes
ബാറ്ററി തരം
അന്തർനിർമ്മിതമായ ബാറ്ററി
ബാറ്ററി സാങ്കേതികവിദ്യ
ലിഥിയം പോളിമർ (LiPo)
ടോക്ക് ടൈം
7 h
ചാർജിംഗ് ഉറവിടം
USB
സ്റ്റാൻഡ്‌ബൈ സമയം
216 h
സിസ്റ്റം ആവശ്യകതകൾ
പിന്തുണയുള്ള Windows ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Yes
പിന്തുണയുള്ള Mac ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Yes
ഭാരവും ഡയമെൻഷനുകളും
വീതി
91 mm
ആഴം
53 mm
ഉയരം
15 mm
ഭാരം
20 g
പാക്കേജിംഗ് ഉള്ളടക്കം
ചാർജിംഗ് കേസ്
Yes
ദ്രുത ആരംഭ ഗൈഡ്
Yes
റിസീവർ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
വാറന്റി കാർഡ്
Yes
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Micro-USB
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 4 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)