location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 27 inch QHD 165Hz Gaming Monitor - OMEN 27q computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 27 inch QHD 165Hz Gaming Monitor - OMEN 27q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780H4AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029616609 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 06:40:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2025
Product end of life date
NO LAG. ALL SPEED.
NO LAG. ALL SPEED.

Frame by frame, experience all the action with no distractions. To keep things smooth, this display boasts a fast 165Hz refresh rate and 1ms GTG response time with Overdrive to cut motion blur[1], so every pixel keeps up with you. Leave screen tearing and lag in the dust, thanks to AMD FreeSync™ Premium technology[2].

SEE A WORLD YOU CAN STEP INTO
SEE A WORLD YOU CAN STEP INTO

Mistake virtual for IRL while you explore your favorite worlds with the crisp visuals of QHD resolution[3]. For lifelike gameplay, escape into a wide array of vibrant colors, hues, and shades with the 99% sRGB and 95% DCI-P3 color gamut[1]. Even in shadow, easily make out details and shading with HDR and up to 400 nits of brightness[1].

REFINE YOUR PLAY SPACE
REFINE YOUR PLAY SPACE

Made to impress in and out of game, the new OMEN look blends sophistication and fun to elevate what a gaming setup can look like. It’s equipped with ports perfect for connecting your gaming PC, console, and even a work PC. Thanks to the easy cable management and the adjustable stand, your desk will be just how you like it.

QHD Resolution

Get lost in the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms all your content for a remarkable entertainment experience on this 27" diagonal monitor. [3]

165Hz refresh rate

Crisp action and responsive gameplay with virtually no artifacting or screen tearing. [1]

HDR

Explore new worlds with richer colors thanks to a peak brightness of 400 nits. [1]

More Colors to Play With

Get deeper hues and a wide array of colors with 99% sRGB and 95% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [2]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, and one 3.5 mm headphone jack. [6]

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [7]

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Fully adjustable stand

Find comfort while you game with tilt, pivot, and 100 mm height adjustments.

HP Eye Ease with Eyesafe® Certification

Keep your screentime comfortable with beautiful colors while reducing blue light.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way. [4]

Materials that Matter

Contains 85% post-consumer recycled plastics.

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills.

Mindful metals

Engineered to contain 10% recycled metals.

Power
European Product Registry for Energy Labelling (EPREL) code
1458825