location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML30 Gen11 E-2434 3.4GHz 4-core 1P 16GB-U 8SFF-HP 500W PS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML30 Gen11 E-2434 3.4GHz 4-core 1P 16GB-U 8SFF-HP 500W PS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P65397-371
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017686608 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 11:16:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brief (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant ML30 Gen11 E-2434 3.4GHz 4-core 1P 16GB-U 8SFF-HP 500W PS Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E-2434 3.4 GHz
  • - 16 GB 4800 MHz DDR5-SDRAM 1 x 16
  • - Tower (4U) 500 W
More>>>
Powerful Yet Affordable Server for Your Daily Office Workloads

The HPE ProLiant ML30 Gen11 server is powered by up to 8 cores Intel Xeon E Processor and up to 128 GB 4400 MT/s DDR5 ECC UDIMM, delivering abundant performance for small- to mid-sized business applications.
With up to 80 TB storage capacity, the HPE ProLiant ML30 Gen11 is an ideal data storage platform allowing your business to accommodate an increasing amount of data as you grow. An onboard M.2 slot with NVMe SSD support delivers outstanding speed for a boot drive. [1]
An optional dedicated HPE iLO port allows you to dedicate more bandwidth to network functions and achieve higher network speeds.
The embedded Intel VROC SATA Hybrid RAID ships standard, and the HPE Smart Array essentials and performance controllers allow you the flexibility to choose the 12Gbps controller best suited to your environment.
Four expansion slots for more flexible usage, including one PCIe Gen5 x16 for increased bandwidth. [2]

A Variety of Enterprise-Class Features to Achieve Business Growth with Low TCO

The HPE ProLiant ML30 Gen11 server offers flexibility in different storage needs. With a choice of 4 Large Form Factor (LFF) non-hot-plug, hot-plug, or 8 Small Form Factor (SFF) hot-plug drive options, you can find a right fit for your growing business.
The selective HPE 500W, 800W and 1000W Flex Slot redundant power supplies enhance the reliability, and lets you share spares across multiple server platforms.
The HPE ProLiant ML30 Gen11 server offers a complete set of embedded HPE Integrated Lights Out (iLO 6) management features.

Security Innovations

The HPE ProLiant ML30 Gen11 protects your business with innovations in firmware protection, malware detection, and firmware recovery — right down to the silicon.
Millions of lines of firmware code run before the server operating system boots. Runtime firmware validation, enabled by HPE iLO Advanced Premium Security Edition, checks the server firmware every 24 hours verifying the validity and credibility of essential system firmware.
Secure recovery allows server firmware to roll back to the last known-good state or to factory settings after the detection of compromised code.
The HPE Trusted Platform Module (TPM) works to increase data security by storing the encryption startup key in hardware on the server, providing a more secure environment

Intelligent Management Automation

The HPE ProLiant ML30 Gen11 server simplifies and automates management tasks, establishing a solid foundation for a hybrid cloud platform enabled by automation.
Embedded in Hewlett Packard Enterprise servers, HPE Integrated Lights-Out (iLO) is an exclusive core intelligence that monitors server status, providing the means for reporting, ongoing management, service alerting, and local or remote management to quickly identify and resolve issues.
Automation and software-defined control reduce time spent on provisioning and maintenance, as well as reduce deployment times.

Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)