location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 840 G11
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
970S1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122843466 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 12461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 25 Jul 2025 10:26:49
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Kapaklı Gümüş
  • - Intel Core Ultra 7 155H İşlemci Çekirdek Sayısı: 16
  • - 35,6 cm (14") WUXGA 1920 x 1200 Piksel IPS LED arka ışığı Parlak
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 5G
  • - Lityum Polimer (LiPo) 56 Wh 65 W
  • - Windows 11 Pro
Daha fazla>>>
Windows 11

HP'nin işbirliği ve bağlantı teknolojileriyle desteklenen Windows 11 ile her yerde performans veya güvenlikten taviz vermeden çalışın.

Güçlü Intel işlemci

En yeni nesil Intel Core™ işlemci ile zorlu iş uygulamalarını hızlandırın.[2]

Hızlı ve verimli kablosuz LAN

Nerede çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit veri hızında Wi-Fi 6E ile yoğun kablosuz ortamlarda hızlı ve güvenilir bağlantı elde edin.[1]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[4]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. HP'nin kendi kendini onaran BIOS'uyla korunun. HP Sure Start Gen7 çözümü BIOS'u kötü amaçlı yazılımlardan, rootkit'lerden veya bozulmalardan otomatik olarak kurtarır.

Parmak iziniz parolanızdır

Kullanıcı adlarını ve parolaları unutun. İsteğe bağlı parmak izi sensörüyle Windows'da ve web sitelerinde kolayca oturum açın.

Akıllı teknoloji ile hızlıca temizleyin

Sistemi açıkken temizlemeniz için dokunmatik ekran, klavye ve tıklama panelini devre dışı bırakan HP Easy Clean uygulamasıyla hastalarınıza hızlıca geri dönün.[5]

Kolay pil yönetimi

Kullanımı kolay HP Power Manager panosu sayesinde pilinizin performansını ve durumunu yönetin, izleyin ve şarj etme seçeneklerini özelleştirin.[6]

Uzun ömürlü üretkenlik

Yükseltilmiş konferans özellikleri ve yapay zeka destekli performans ile hibrit işgücünüzü güçlendirin.

5MP IR kamera

HP EliteBook 840'ta yerleşik olarak bulunan görüşme özellikleriyle daha kişisel bir şekilde bağlantı kurun.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[7]

Ortak geleceğimizi korumaya yardımcı olun

Bu bilgisayarın çerçevesi en az yüzde 75 tüketici sonrası geri dönüştürülmüş plastik içerir.[8]

Tasarım
Renk adı
Pike silver
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Premium
Yıl girişi
2024
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
35,6 cm (14")
Ekran çözünürlüğü *
1920 x 1200 Piksel
Dokunmatik ekran *
No
HD türü
WUXGA
Panel tipi
IPS
LED arka ışığı
Yes
Ekran yüzeyi
Parlak
Yansımasız ekran
Yes
Ekran parlaklığı
800 cd/m²
Diagonal ekran boyutu
35,6 cm
RGB renk alanı
sRGB
Renk skalası
100%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel Core Ultra 7
İşlemci nesli
Intel Core Ultra (Series 1)
İşlemci *
155H
İşlemci Çekirdek Sayısı
16
Sıralı işlemci sayısı
22
İşlemci destek frekansı
4,8 GHz
Performans çekirdekleri
2
Tasarruf çekirdekleri
8
Performance-core Max Turbo Frekans
4,8 GHz
Efficient-core Max Turbo Frekans
3,8 GHz
Performans çekirdeği temel frekansı
1,7 GHz
Tasarruf çekirdeği temel frekansı
1,2 GHz
İşlemci önbelleği
24 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
15 W
Maksimum turbo güç
57 W
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
5600 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 32 GB
Bellek yuvası sayısı
2x SO-DIMM
Maksimum bellek *
64 GB
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
On-board grafik adaptör modeli *
Intel Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Kamera
Ön kamera çözünürlüğü
5 MP
Kızılötesi (IR) kamera
Yes
Ağ Bağlantıları
Mobil ağ oluşturma
5G
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
Mobil ağ bağlantısı *
Yes
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
WLAN denetleyici üreticisi
Intel
Bluetooth
Yes
Bluetooth versiyonu
5.3
WWAN denetleyici
Intel® 5G Solution 5000
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
HDMI port sayısı *
1
HDMI versiyonu
2.1
Thunderbolt 4 bağlantı noktası sayısı
2
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
Performans
Sıcaklık sensörü
Yes
Hall sensörü
Yes
Klavye
Klavye özel vasıfları
Spritzwassergeschützt
İşaret aygıtı
Clickpad
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Tam boyutlu klavye
Yes
Giriş aygıtı modeli
HP Premium Keyboard
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP Kesin Görünüm
Yes
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP Webcam 5MP
HP Yapay Zekâ
AI PC
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
3
Pil kapasitesi *
56 Wh
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
USB Güç Dağıtımı
Yes
Güvenlik
Parmak izi okuyucu
Yes
Akıllı kart okuyucu
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sertifikalar
Uyumluluk sertifikaları
CE, GS mark, RoHS, VCCI
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Ağırlık & boyutlar
Genişlik
315,6 mm
Derinlik
224,3 mm
Yükseklik (önden)
1,16 cm
Yükseklik (arkadan)
1,61 cm
Ağırlık *
1,41 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
449 mm
Ambalaj yüksekliği
305 mm
Diğer özellikler
Renk sensörü
Yes
Ülke Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)