location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-s1030nt AMD Ryzen™ 5 8645HS নোটবুক 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) FreeDOS কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
বাসা
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-s1030nt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Z701EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122527588 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 12:26:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Victus Gaming 16-s1030nt AMD Ryzen™ 5 8645HS নোটবুক 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) FreeDOS কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - গেমিং নোটবুক ক্ল্যামশেল কালো
  • - AMD Ryzen™ 5 8645HS 4,3 GHz প্রসেসরের কোর: 6
  • - 40,9 cm (16.1") Full HD 1920 x 1080 পিক্সেল IPS এলইডি বেকলাইট 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4050 6 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) ইথারনেট LAN 10,100,1000 Mbit/s ব্লুটুথ 5.3
  • - Lithium Polymer (LiPo) 70 Wh 7,5 h 230 W
  • - FreeDOS
More>>>
ডিজাইন
রঙের নাম
Mica silver
পণ্যের প্রকার *
নোটবুক
পণ্যের রং *
কালো
ফর্ম ফ্যাক্টর *
ক্ল্যামশেল
বাজারে অবস্থান তৈরি
গেমিং
সূচনা বর্ষ
2024
উৎসের দেশ
চীন
ব্যান্ডের আসল নাম
HP
ডিসপ্লে
ডিসপ্লের কর্ণ *
40,9 cm (16.1")
ডিসপ্লে রেজোলিউশন *
1920 x 1080 পিক্সেল
টাচস্ক্রিন *
No
HD ধরণ
Full HD
প্যানেলের ধরণ
IPS
এলইডি বেকলাইট
Yes
নেটিভ অ্যাসপেক্ট অনুপাত
16:9
অ্যান্টি-গ্লেয়ার স্ক্রিন
Yes
ডিসপ্লের উজ্জ্বলতা
300 cd/m²
ডিসপ্লে তির্যক (মেট্রিক)
40,9 cm
RGB কালার স্পেস
sRGB
রঙের বিস্তার
100%
সর্বাধিক রিফ্রেশের হার
144 Hz
প্রসেসর
প্রসেসর প্রস্তুতকারী *
AMD
প্রসেসরের ফ্যামিলি *
AMD Ryzen™ 5
প্রসেসরের জেনারেশন
AMD Ryzen 8000 Series
প্রসেসরের মডেল *
8645HS
প্রসেসরের কোর
6
প্রসেসরের থ্রেড
12
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
5 GHz
প্রসেসরের ফ্রিকোয়েন্সি *
4,3 GHz
প্রোসেসর ক্যাশ
16 MB
প্রসেসরের ক্যাশের প্রকার
L3
মেমারি
ইন্টারনাল মেমরি *
16 GB
ইন্টারনাল মেমোরির প্রকার
DDR5-SDRAM
মেমরি ক্লক স্পিড
5600 MHz
ফ্যাক্টর থেকে মেমোরি
SO-DIMM
মেমরি লেআউট (স্লট x আকার)
2 x 8 GB
স্টোরেজ
মোট স্টোরেজ ক্ষমতা *
512 GB
স্টোরেজ মিডিয়া *
SSD
SSD-গুলির মোট ক্ষমতা
512 GB
ইনস্টলকৃত SSDs-র সংখ্যা
1
SSD-এর ক্ষমতা
512 GB
SSD ইন্টারফেস
PCI Express 4.0
NVMe
Yes
SSD ফর্ম ফ্যাক্টর
M.2
অপটিক্যাল ড্রাইভের প্রকার *
No
গ্রাফিক্স
স্বতন্ত্র GPU উৎপাদক
NVIDIA
পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল *
NVIDIA GeForce RTX 4050
ডিসক্রিট গ্রাফিকস অ্যাডাপ্টার মেমরি
6 GB
পৃথক গ্রাফিকস অ্যাডাপ্টারের প্রকার
GDDR6
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
পৃথক গ্রাফিকস অ্যাডাপ্টার *
Yes
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার ফ্যামিলি
AMD Radeon
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
AMD Radeon Graphics
অডিও
অডিও সিস্টেম
DTS:X Ultra
বিল্ট-ইন স্পিকার(সমূহ)
Yes
বিল্ট-ইন স্পিকারের সংখ্যা
2
বিল্ট-ইন মাইক্রোফোন
Yes
মাইক্রোফোনের সংখ্যা
2
ক্যামেরা
সামনের ক্যামেরা
Yes
সামনের ক্যামেরার রেজুলেশন
1920 x 1080 পিক্সেল
সামনের ক্যামেরা HD টাইপ
Full HD
গোপনীয়তা ক্যামেরা
Yes
গোপনীয়তার প্রকার
গোপনীয়তা শাটার
নেটওয়ার্ক
শীর্ষস্থানীয় Wi-Fi স্ট্যান্ডার্ড *
Wi-Fi 6 (802.11ax)
Wi-Fi স্ট্যান্ডার্ড
Wi-Fi 6 (802.11ax)
মোবাইল নেটওয়ার্ক সংযোগ *
No
অ্যান্টেনার ধরণ
2x2
WLAN নিয়ন্ত্রক প্রস্তুতকারী
Realtek
ইথারনেট LAN
Yes
ইথারনেট ল্যান ডেটা হার
10, 100, 1000 Mbit/s
ব্লুটুথ
Yes
ব্লুটুথ সংস্করণ
5.3
কেবলিং প্রযুক্তি
10/100/1000Base-T(X)
পোর্ট ও ইন্টারফেসসমূহ
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-A পোর্টের পরিমাণ *
3
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-C পোর্টের পরিমাণ *
1
ইথারনেট LAN (RJ-45) পোর্ট
1
HDMI পোর্টের পরিমাণ *
1
HDMI-এর সংস্করণ
2.1
কম্বো হেডফোন/মাইক পোর্ট
Yes
USB টাইপ-C ডিসপ্লেপোর্ট অলটার্নেট মোড
Yes
USB স্লিপ-অ্যান্ড-চার্জ
Yes
USB স্লিপ-অ্যান্ড-চার্জ পোর্টসমূহ
2
কর্মক্ষমতা
মাদারবোর্ডের চিপসেট
AMD SoC
তাপমাত্রার সেন্সর
Yes
কিবোর্ড
পয়েন্টিং ডিভাইস
টাচপ্যাড
সংখ্যার কীপ্যাড *
Yes
কী-বোর্ড ব্যাকলিট
Yes
কী-বোর্ড ব্যাকলিট জোন
1-জোন RGB
পূর্ণ-আকারের কী-বোর্ড
Yes
কীবোর্ডের রঙের নাম
moonstone grey
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
FreeDOS
ব্র্যান্ড-নির্দিষ্ট বৈশিষ্ট্যসমূহ
HP অডিও বুস্ট
Yes
HP স্পিকারের প্রকার
HP Dual Speakers
HP Imagepad
Yes
HP সামনের ক্যামেরা
HP TrueVision FHD
HP সেগমেন্ট
বাসা
ব্যাটারি
ব্যাটারি প্রযুক্তি
Lithium Polymer (LiPo)
ব্যাটারি সেলের সংখ্যা
4
ব্যাটারির ক্ষমতা (ওয়াট-ঘণ্টা) *
70 Wh
ব্যাটারি আয়ু (সর্বোচ্চ)
7,5 h
ক্রমাগত ভিডিও প্লেব্যাক-এর সময়
10,25 h
দ্রুত চার্জ
Yes
দ্রুত চার্জের সময় (50%)
30 মিনিট
বিদ্যুৎ
AC অ্যাডাপ্টারের পাওয়ার
230 W
AC অ্যাডাপ্টার ক্রসওভারের কম্পাঙ্ক
50 - 60 Hz
AC অ্যাডাপ্টার ইনপুট ভোল্টেজ
100 - 240 V
ইউএসবি টাইপ-সি চার্জিং পোর্ট *
Yes
USB পাওয়ার ডেলিভারি
Yes
নিরাপত্তা
ট্রাস্টেড প্লাটফর্ম মডিউল (TPM)
Yes
পাসওয়ার্ড সুরক্ষা
Yes
পাসওয়ার্ড সুরক্ষার ধরণ
BIOS, পাওয়ার অন
স্থায়িত্ব
টেকসই অবস্থা মেনে চলা
Yes
টেকসই অবস্থার সার্টিফিকেট
শক্তি-তারকা
ওজন ও আকারসমূহ
প্রস্থ
369 mm
গভীরতা
259,4 mm
উচ্চতা (সম্মুখ)
2,29 cm
উচ্চতা (পশ্চাৎ)
2,39 cm
ওজন *
2,33 kg
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
69 mm
প্যাকেজের গভীরতা
552 mm
প্যাকেজের উচ্চতা
345 mm
প্যাকেজের ওজন
3,56 kg