location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WW90DB7U94GEU3 washing machine Front-load 9 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW90DB7U94GEU3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW90DB7U94GEU3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095550350
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 13:04:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WW90DB7U94GEU3 washing machine Front-load 9 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1400 RPM White
  • - Built-in display LCD
  • - Baby care, Bedding, Blouse/shirt, Cold, Colour, Cotton, Eco 40-60°C, Intensive/outdoor, Jeans/denim, Pre-wash, Quick, Rinse & spin, Silent, Spin/drain, Sport, Steam, Synthetics, Towel, Wool
  • - Overflow protection AquaStop function Load balancing system
  • - Half-load Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - A 72 dB
  • - A 40 kWh 50 L
More>>>
Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LCD
Control type *
Rotary, Touch
Door hinge *
Left
Door colour
Black
Viewing window
Yes
Performance
Rated capacity *
9 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
23
Noise emission class *
A
Noise level (spin) *
72 dB
Delayed start timer *
Yes
Cycle time (max)
228 min
Cycle time (quick washing program)
15 min
Washing programs *
Baby care, Bedding, Blouse/shirt, Cold, Colour, Cotton, Eco 40-60°C, Intensive/outdoor, Jeans/denim, Pre-wash, Quick, Rinse & spin, Silent, Spin/drain, Sport, Steam, Synthetics, Towel, Wool
Half-load
Yes
Overflow protection *
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
AquaStop function *
Yes
Residual moisture
53.9%
Adjustable temperature
Yes
Performance
Stain remover option
Yes
Smartphone/tablet remote support
Yes
Artificial Intelligence control
Yes
Artificial Intelligence wash
Yes
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Automatic dosing system
Yes
Self-cleaning *
Yes
Remaining time indication *
Yes
Brand-specific features
Samsung technologies (clothes care)
Digital Inverter Motor, QuickDrive™, SmartThings
Power
Energy efficiency scale
A to G
Energy efficiency class *
A
Energy consumption per 100 cycles *
40 kWh
Energy consumption washing per cycle
0.396 kWh
Water consumption per cycle *
50 L
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
600 mm
Depth
600 mm
Height
850 mm
Weight
69 kg
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)