location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 Intel Core Ultra 7 155U Φορητός σταθμός εργασίας 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Γκρι

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86B26EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415145628 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jun 2025 10:19:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power G11 Intel Core Ultra 7 155U Φορητός σταθμός εργασίας 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Γκρι
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Φορητός σταθμός εργασίας Clamshell Γκρι
  • - Intel Core Ultra 7 155U Επεξεργαστής αριθμό των πυρήνων: 12
  • - 40,6 cm (16") WQXGA 2560 x 1600 εικονοστοιχεία IPS Οπίσθιος φωτισμός LED
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2 TB SSD
  • - NVIDIA RTX A500 4 GB Intel Graphics
  • - Wi-Fi 6E (802.11ax) Σύνδεση Ethernet/LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Πολυμερές λιθίου (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Επεξεργαστής Intel Core™ Ultra

Απελευθερώστε την παραγωγικότητα με μια νέα αρχιτεκτονική που προσφέρει απόδοση με χαμηλή κατανάλωση ρεύματος για σύνθετους επαγγελματικούς φόρτους εργασίας και είναι ειδικά κατασκευασμένη για την νέα εποχή λογισμικού τεχνητής νοημοσύνης, στέλνοντας τη σωστή εργασία στη σωστή μηχανή, τη σωστή στιγμή.[10]

Κάρτα γραφικών NVIDIA

Αντιμετωπίστε τα μεγαλύτερα έργα σας με μια προαιρετική κάρτα γραφικών NVIDIA RTX™ A500 για laptop, με πιστοποίηση για επαγγελματικές εφαρμογές.

Μονάδα αποθήκευσης υψηλής ταχύτητας HP Z Turbo

Εργαστείτε χωρίς περιορισμούς, όπου κι αν βρίσκεστε, με την τοπική μονάδα αποθήκευσης PCIe, η οποία είναι έως και 6 φορές ταχύτερη από μια μονάδα στερεάς κατάστασης SATA και έως 21 φορές ταχύτερη από μια παραδοσιακή μονάδα σκληρού δίσκου.[11]

Αδιάβροχο πληκτρολόγιο

Ατυχήματα συμβαίνουν – γι' αυτό σχεδιάσαμε το πληκτρολόγιό μας με μια οπή αποστράγγισης ώστε οι μικρές ποσότητες υγρών να ρέουν από την κάτω πλευρά για εύκολο καθάρισμα.

Wi-Fi 6E

Εξασφαλίστε γρήγορη και αξιόπιστη σύνδεση σε πυκνά ασύρματα περιβάλλοντα με Wi-Fi 6E[12]

Κορυφαία στον κλάδο χαρακτηριστικά ασφάλειας

Οι προηγμένες λειτουργίες ασφαλείας περιλαμβάνονται στον βασικό εξοπλισμό. Οι λειτουργίες προστασίας συστημάτων όπως το HP Sure Start –η πρώτη αυτόματη αποκατάσταση BIOS της αγοράς– ασφαλίζουν απόλυτα τη συσκευή σας και επομένως τα δεδομένα και την ταυτότητα σας.

Με δυνατότητα προκαταρκτικής πιστοποίησης

Διεκπεραιώστε με αστραπιαία ταχύτητα εργασίες που περιλαμβάνουν 3D γραφικά με διαμορφώσεις ενσωματωμένης ή διακριτής κάρτας γραφικών,[1] Intel CPU[7] και μεγάλης μνήμης.

Ανθεκτικό πλαίσιο εξ ολοκλήρου από αλουμίνιο

Σχεδιασμένος ώστε να αντεπεξέρχεται σε αυστηρές δοκιμές στρατιωτικών προδιαγραφών[3], αυτός ο υπολογιστής με ξεχωριστή premium εμφάνιση έχει κατασκευαστεί για να αντέχει.

Συνδεθείτε. Επικοινωνήστε. Συνεργαστείτε.

Συνεργαστείτε αποτελεσματικά με τον ZBook Power. Η κάμερα 5MP,[1] Wi-Fi 6E[8] και η μπαταρία μεγάλης διάρκειας[9] σας επιτρέπουν να επικοινωνείτε απρόσκοπτα

Συμβάλετε στην προστασία του κοινού μέλλοντος όλων μας με υπολογιστές που δίνουν έμφαση στην βιωσιμότητα.

Στην HP, νοιαζόμαστε για τον αντίκτυπο που έχουν τα προϊόντα μας στους ανθρώπους, τις κοινότητες και τον πλανήτη μας. Γι’ αυτόν τον λόγο, αυτή η συσκευή διαθέτει εγγραφή EPEAT Gold[5] και το εξωτερικό χαρτοκιβώτιο συσκευασίας είναι 100% βιώσιμης προέλευσης[6].

Σχέδιο
Τύπος προϊόντος *
Φορητός σταθμός εργασίας
Χρώμα προϊόντος *
Γκρι
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Απόδοση
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
40,6 cm (16")
Βήμα εικονοστοιχείων *
2560 x 1600 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
WQXGA
Τύπος Panel
IPS
Οπίσθιος φωτισμός LED
Yes
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
40,6 cm
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel Core Ultra 7
Γενιά επεξεργαστή
Intel Core Ultra (Σειρά 1)
Προδιαγραφές επεξεργαστή *
155U
Επεξεργαστής αριθμό των πυρήνων
12
Νήματα επεξεργαστή
14
Ενίσχυση συχνότητας επεξεργαστή
4,8 GHz
Πυρήνες απόδοσης
2
Efficient cores
8
Πυρήνες-απόδοσης χαμηλής ισχύος (Low Power Efficient-cores)
2
Συχνότητα Performance-core Max Turbo
4,8 GHz
Συχνότητα Efficient-core Max Turbo
3,8 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Max Turbo Συχνότητα (Low Power Efficient-core Max Turbo Frequency)
2,1 GHz
Συχνότητα βάσης performance-core
1,7 GHz
Συχνότητα βάσης efficient-core
1,2 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Βασική Συχνότητα (Low Power Efficient-core Base Frequency)
700 MHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
15 W
Μέγιστη ισχύς turbo
57 W
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Intel AI Boost
Μέγιστη συχνότητα NPU
1,4 GHz
Υποστήριξη ανεπάρκειας
Yes
Υποστήριξη εφέ Windows Studio
Yes
Υποστήριξη τύπου δεδομένων AI σε NPU
FP16, FP32, Int8
Πλαίσια λογισμικού AI υποστηριζόμενα από NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Μνήμη
Εσωτερική μνήμη *
64 GB
Τύπος μνήμης
DDR5-SDRAM
Ταχύτητα μνήμης
5600 MHz
Συντελεστής μορφής μνήμης
SO-DIMM
Διάταξη μνήμης
2 x 32 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
64 GB
Κανάλια μνήμης
Δικάναλο
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
2 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
2 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
2 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express 4.0
NVMe
Yes
Οπτικές μονάδες *
No
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
SD
Γραφικά
Διακριτός κατασκευαστής GPU
NVIDIA
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA RTX A500
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
4 GB
Γραφικά
Τύπος διακριτής μνήμης γραφικών
GDDR6
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Διακριτός προσαρμογέας γραφικών *
Yes
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Graphics
Αριθμός διακριτών καρτών γραφικών
1
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Wi-Fi
Yes
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Κατασκευαστής ελεγκτή WLAN
Intel
Σύνδεση Ethernet/LAN
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Αριθμός θυρών ethernet LAN (RJ-45)
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Ποσότητα θυρών Thunderbolt 4
2
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Odolná proti polití
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
Yes
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
Εμπρόσθια κάμερα HP
HP Webcam 5MP
Τεχνητή Νοημοσύνη HP
AI PC, AI Workstation
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
83 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
150 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
TCO
Βάρος και διαστάσεις
Πλάτος
359,4 mm
Βάθος
251 mm
Ύψος
22,9 mm
Βάρος *
2,12 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
552 mm
Βάθος συσκευασίας
69 mm
Ύψος συσκευασίας
345 mm
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)