location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 65 TE ഹെഡ്‌സെറ്റ് വയർ ചെയ്‌തതും വയർലെസും ഹെഡ്-ബാൻഡ് ഓഫീസ്/കോൾ സെന്റർ USB Type-A ബ്ലൂടൂത്ത് കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolve 65 TE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6699-833-309
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991031515 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 13:33:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 65 TE ഹെഡ്‌സെറ്റ് വയർ ചെയ്‌തതും വയർലെസും ഹെഡ്-ബാൻഡ് ഓഫീസ്/കോൾ സെന്റർ USB Type-A ബ്ലൂടൂത്ത് കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - കറുപ്പ് ഓഫീസ്/കോൾ സെന്റർ ഹെഡ്-ബാൻഡ് ഹെഡ്‌സെറ്റ്
  • - വയർ ചെയ്‌തതും വയർലെസും USB കണക്റ്റിവിറ്റി ബ്ലൂടൂത്ത് 5.2 30 m
  • - സർക്കമൗറൽ 20 - 20000 Hz 32 Ω
  • - മൈക്രോഫോൺ തരം: ബൂം -17 dB
  • - അന്തർനിർമ്മിതമായ ബാറ്ററി ലിഥിയം അയൺ (ലി-അയോൺ) 280 mAh
More>>>
പ്രകടനം
ഉൽപ്പന്ന തരം *
ഹെഡ്‌സെറ്റ്
വെയറിംഗ് സ്റ്റൈൽ *
ഹെഡ്-ബാൻഡ്
ശുപാർശ ചെയ്യുന്ന ഉപയോഗം *
ഓഫീസ്/കോൾ സെന്റർ
ഹെഡ്‌സെറ്റ് തരം
ബൈനൗറൽ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
നിയന്ത്രണ യൂണിറ്റ് തരം
On-ear control unit
LED ഇൻഡിക്കേറ്ററുകൾ
Yes
ബീംഫോമിംഗ്
Yes
ക്ലിയർ വോയ്‌സ് സാങ്കേതികവിദ്യ
Yes
കേൾവി സംരക്ഷണ സാങ്കേതികവിദ്യകൾ
Jabra IntelliTone, Jabra SafeTone
ജോടിയാക്കിയ ഉപകരണങ്ങളുടെ എണ്ണം ഓർമ്മിച്ചു
8
ഒരേസമയം ബന്ധിപ്പിച്ച ഉപകരണങ്ങളുടെ എണ്ണം (പരമാവധി)
2
പ്ലഗ് ആൻഡ് പ്ലേ
Yes
പോർട്ടുകളും ഇന്റർഫേസുകളും
കണക്റ്റിവിറ്റി സാങ്കേതികവിദ്യ *
വയർ ചെയ്‌തതും വയർലെസും
USB കണക്റ്റിവിറ്റി
Yes
USB കണക്റ്റർ
USB Type-A
ബ്ലൂടൂത്ത്
Yes
ബ്ലൂടൂത്ത് പ്രൊഫൈലുകൾ
A2DP, AGHFP, HFP, HSP
ബ്ലൂടൂത്ത് പതിപ്പ്
5.2
ഫ്രീക്വൻസി പ്രതികരണം (സംഗീത മോഡ്)
20 - 20000 Hz
വയർലെസ് പരിധി
30 m
ഹെഡ്‌ഫോണുകൾ
പരമാവധി ഇൻപുട്ട് പവർ
10 mW
ഇയർ കപ്ലിംഗ് *
സർക്കമൗറൽ
ഹെഡ്‌ഫോൺ ആവൃത്തി
20 - 20000 Hz
ഇം‌പെഡൻസ്
32 Ω
ഡ്രൈവർ യൂണിറ്റ്
2,8 cm
ഡ്രൈവറുകളുടെ എണ്ണം
1
നോയ്‌സ് ക്യാൻസലിംഗ്
Yes
ശബ്ദം കുറയ്ക്കുന്ന തരം
പാസീവ്
HearThrough
Yes
മൈക്രോഫോൺ
മൈക്രോഫോൺ തരം *
ബൂം
മൈക്രോഫോൺ ആവൃത്തി
100 - 7000 Hz
മൈക്രോഫോൺ സംവേദനക്ഷമത
-17 dB
മൈക്രോഫോൺ
മൈക്രോഫോൺ ദിശ തരം
യൂണിഡയറക്ഷണൽ
മൈക്രോഫോണുകളുടെ എണ്ണം
1
ബാറ്ററി
ബാറ്ററി ഉപയോഗിച്ച് പ്രവർത്തിക്കുന്നത്
Yes
ബാറ്ററി തരം
അന്തർനിർമ്മിതമായ ബാറ്ററി
ബാറ്ററി സാങ്കേതികവിദ്യ
ലിഥിയം അയൺ (ലി-അയോൺ)
ബാറ്ററി ശേഷി
280 mAh
തുടർച്ചയായ ഓഡിയോ പ്ലേബാക്ക് സമയം
24 h
ടോക്ക് ടൈം
16 h
ബാറ്ററി റീചാർജ് സമയം
2 h
സ്റ്റാൻഡ്‌ബൈ സമയം
360 h
മ്യൂസിക് പ്ലെയർ
പിന്തുണയ്ക്കുന്ന ഓഡിയോ ഫോർമാറ്റുകൾ
SBC
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
-10 - 50 °C
സംഭരണ ​​താപനില (T-T)
-5 - 45 °C
ഭാരവും ഡയമെൻഷനുകളും
വീതി
60,5 mm
ആഴം
157 mm
ഉയരം
186 mm
ഭാരം
106,3 g
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
51 mm
പാക്കേജ് ആഴം
176 mm
പാക്കേജ് ഉയരം
206 mm
പാക്കേജിംഗ് ഉള്ളടക്കം
ദ്രുത ആരംഭ ഗൈഡ്
Yes
വാറന്റി കാർഡ്
Yes
ക്യാരിയിംഗ് കേസ്
Yes
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
USB ടൈപ്പ്-C മുതൽ USB ടൈപ്പ്-A വരെ
പൗച്ച്
Yes
എണ്ണം
1
സർട്ടിഫിക്കറ്റുകൾ
Microsoft Teams-നായി സാക്ഷ്യപ്പെടുത്തിയത്
Yes
അനുവർത്തന സർട്ടിഫിക്കറ്റുകൾ
CE, ഫെഡറൽ കമ്മ്യൂണിക്കേഷൻസ് കമ്മീഷൻ (FCC)
മറ്റ് ഫീച്ചറുകൾ
ബണ്ടിൽ ചെയ്ത സോഫ്‌റ്റ്‌വെയർ
Jabra Direct, Jabra Xpress
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 4 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)