location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-wf1030ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 16-wf1030ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD9R4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701077008 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1441
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Jun 2025 13:57:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2024
Product end of life date
Bullet Points HP OMEN 16-wf1030ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo Ordinador portàtil Petxina de cloïssa Negre
  • - Intel® Core™ i7 i7-14700HX Processador nombre de nuclis: 20
  • - 40,9 cm (16.1") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4060 8 GB NVIDIA G-SYNC Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Polímer de liti (LiPo) 83 Wh 6,25 h 280 W
  • - Windows 11 Home
More>>>
Potencia de sobremesa en cualquier lugar
Potencia de sobremesa en cualquier lugar

El procesador, la tarjeta gráfica y la memoria necesarios para jugar a los juegos más exigentes en cualquier lugar.

Excelencia de refrigeración para portátiles
Excelencia de refrigeración para portátiles

El rendimiento no importa mucho si el portátil suena como un motor a reacción, por eso te recomendamos el diseño térmico mejorado de OMEN.

Pantalla de 16,1 pulgadas suave como la seda
Pantalla de 16,1 pulgadas suave como la seda

La inmersión está asegurada gracias a la enorme pantalla de alta resolución de 16,1 pulgadas con borde biselado en tres lados y características antirreflejos.

Sostenibilidad en acción
Sostenibilidad en acción

Certificación ENERGY STAR® y EPEAT® Gold[2].

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [3]

Juega sin compromisos. Supera el rendimiento con los procesadores Intel Core e Intel Core Ultra

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [4]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [5]

NVIDIA® G-SYNC™

Al sincronizar las frecuencias de actualización de la tarjeta gráfica y la pantalla, la tecnología NVIDIA® G-SYNC™ ofrece una experiencia de juego nítida, fluida y libre de parpadeos, con un retraso de entrada mínimo.

Pantalla de 165 Hz

Reduce los frustrantes retardos y las imágenes de efecto fantasma con una pantalla de 165 Hz. [6]

Monitor con certificación Eyesafe®

Los monitores con certificación Eyesafe cumplen los requisitos de luz azul de baja intensidad de TÜV y los estándares Eyesafe® para proteger tu vista de la dañina luz azul sin distorsionar los colores. Esto te permite reducir el cansancio ocular cuando trabajas durante largos periodos de tiempo.

Tiempo de respuesta de 7 ms
Tiempo de respuesta de 7 ms

La rapidez de respuesta de los píxeles de tu pantalla es crucial para una imagen nítida. Con un tiempo de respuesta de 7 milisegundos, tu contenido más vibrante tendrá un aspecto nítido y fluido sin desenfoque de movimiento. [6]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [7]

Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

100 % sRGB

Muestra tus creaciones con todos sus colores en el monitor 100 % sRGB que te ofrece la máxima amplitud y precisión del color.

Plásticos procedentes de los océanos

Nuestro ordenador portátil, fabricado con conciencia medioambiental, incluye materiales sostenibles como plástico procedente de los océanos en la carcasa de los altavoces. [8]

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [9]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [10]

Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth® 5.3

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth® 5.3. [11]

HP True Vision FHD

Consigue una claridad vibrante en las videoconferencias con resolución Full HD, incluso en situaciones de poca luz, y convierte cada una de ellas en una conversación cara a cara como mejor manera de mantener el contacto. [12]

HP Audio Boost

Lleva tu experiencia de sonido al siguiente nivel con la tecnología de amplificación inteligente que te ofrecerá un sonido definido, claro y fuerte.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [13]

McAfee® LiveSafe™

Incluye 1 año de suscripción gratuita al servicio McAfee® LiveSafe™. El servicio McAfee® LiveSafe™ aporta solidez a tu vida digital al proteger tus datos, tu identidad y todos tus dispositivos para que puedas conectarte con total tranquilidad. [14]

Disseny
Nom del color
Shadow black aluminum
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,9 cm (16.1")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
40,9 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
7 ms
Freqüència màxima d'actualització
165 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14700HX
Processador nombre de nuclis
20
Fils de processador
28
Freqüència d'acceleració del processador
5,5 GHz
Nuclis de rendiment
8
Nuclis eficients
12
Freqüència turbo màxima del nucli de rendiment
5,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,9 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
33 MB
Tipus de memòria cau de processador
L3
Potència base del processador
55 W
Potència turbo màxima
157 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
2 x 16 GB
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Àudio
Sistema d'àudio
DTS:X Ultra
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
Intel HM770
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Zona retroil·luminada del teclat
RGB de 4 zones
Teclat de mida completa
Yes
Nom del color del teclat
Negro sombra
Programari
Programari de prova
McAfee Online Protection 30-day trial
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
6,25 h
Temps de reproducció de vídeo continu
8 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
280 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
369 mm
Profunditat
259,4 mm
Alçada
23,5 mm
Pes *
2,39 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Pes de paquet
4,28 kg