HPE Networking Comware Switch 48p 10/100/1000BASE-T 4p SFP+ 1G/10G 1-slot 2xFan 2xPSU TAA 5520HI



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Networking Comware Switch Series 5520 HI provides medium and large enterprise networks with increased processing power, Larger MAC size tables, and Longest Prefix Match (LPM) to improve network performance and scalability by enabling multipathing.
Non-blocking architecture delivers up to 336 Gbps of wire-speed switching and up to 180 Mpps throughput.
Supports Equal-Cost Multipath that enables multiple equal-cost links in a routing environment to increase link redundancy and scale bandwidth.
The HPE Networking Comware Switch Series 5520 HI uses Intelligent Resilient Framework (IRF) that supports virtualization of up to nine physical switches into one logical device for simpler, flatter, and more agile networks.
Delivers outstanding resiliency, security, and multiservice support capabilities for traditional large enterprise networks. It supports advanced technologies such as OAM, RRPP, BFD, Multi-level QoS, MPLS, and VPLS.
Dual, redundant, hot-swappable power supplies maintain a dynamic network that delivers up to 1440 Watts of PoE+ for powered cameras, phones, and wireless access points.
Supports Virtual Routing Redundancy Protocol (VRRP) where groups of two routers can dynamically back each other up to create highly available routed environments.
Virtual Extensible LAN (VXLAN) and Ethernet VPN (EVPN) allow greater flexibility to integrate into existing networks, better scalability without redesigning the underlay network, enhanced security to restrict attacks, and improved performance specially in spine-leaf architectures.
The 5520 HI Series supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; it applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or the entire switch.
Provides extensive traffic prioritization with strict priority (SP) queuing, weighted round robin (WRR), weighted fair queuing (WFQ), weighted random early discard (WRED), weighted deficit round robin (WDRR), SP+WDRR, and SP+WFQ.
Broadcast control and limitation of broadcast traffic rate can reduce unwanted network traffic
The 5520 HI Series supports flexible authentication methods including 802.1X and MAC Authentication and Encryption for greater device security and policy-driven application authentication. Per-user Access Control Lists (ACLs) provide identity-driven security and access control.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation that block broadcasts from unauthorized hosts, prevent eavesdropping or theft of network data.
Centralized security policy management and network protection with HPE Intelligent Management Center (IMC), which leverages End User Admission Domination (EAD) integrated security policies, network access control and access right control policies for a comprehensive integrated security system.
Supports SmartMC, an embedded network management tool, with a web-based GUI to simplify operations and facilitate centralized management at no additional cost. It offers features such as configuration backup, software version management, and seamless switch replacement.
to access all product specs
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.