location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Switch 24p SFP 1G 4p SFP+ 1G/10G 1-slot 2xFan 2xPSU TAA 5520HI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Switch 24p SFP 1G 4p SFP+ 1G/10G 1-slot 2xFan 2xPSU TAA 5520HI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3K93A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017705163 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
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
Product views: 2050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:21:44
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Powerful Performance

The HPE Networking Comware Switch Series 5520 HI provides medium and large enterprise networks with increased processing power, Larger MAC size tables, and Longest Prefix Match (LPM) to improve network performance and scalability by enabling multipathing.
Non-blocking architecture delivers up to 336 Gbps of wire-speed switching and up to 180 Mpps throughput.
Supports Equal-Cost Multipath that enables multiple equal-cost links in a routing environment to increase link redundancy and scale bandwidth.

Highly Resilient and Scalable Access Layer Switches

The HPE Networking Comware Switch Series 5520 HI uses Intelligent Resilient Framework (IRF) that supports virtualization of up to nine physical switches into one logical device for simpler, flatter, and more agile networks.
Delivers outstanding resiliency, security, and multiservice support capabilities for traditional large enterprise networks. It supports advanced technologies such as OAM, RRPP, BFD, Multi-level QoS, MPLS, and VPLS.
Dual, redundant, hot-swappable power supplies maintain a dynamic network that delivers up to 1440 Watts of PoE+ for powered cameras, phones, and wireless access points.
Supports Virtual Routing Redundancy Protocol (VRRP) where groups of two routers can dynamically back each other up to create highly available routed environments.
Virtual Extensible LAN (VXLAN) and Ethernet VPN (EVPN) allow greater flexibility to integrate into existing networks, better scalability without redesigning the underlay network, enhanced security to restrict attacks, and improved performance specially in spine-leaf architectures.

Robust Quality of Service (QoS)

The 5520 HI Series supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; it applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or the entire switch.
Provides extensive traffic prioritization with strict priority (SP) queuing, weighted round robin (WRR), weighted fair queuing (WFQ), weighted random early discard (WRED), weighted deficit round robin (WDRR), SP+WDRR, and SP+WFQ.
Broadcast control and limitation of broadcast traffic rate can reduce unwanted network traffic

Comprehensive Security and Simplified Management

The 5520 HI Series supports flexible authentication methods including 802.1X and MAC Authentication and Encryption for greater device security and policy-driven application authentication. Per-user Access Control Lists (ACLs) provide identity-driven security and access control.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation that block broadcasts from unauthorized hosts, prevent eavesdropping or theft of network data.
Centralized security policy management and network protection with HPE Intelligent Management Center (IMC), which leverages End User Admission Domination (EAD) integrated security policies, network access control and access right control policies for a comprehensive integrated security system.
Supports SmartMC, an embedded network management tool, with a web-based GUI to simplify operations and facilitate centralized management at no additional cost. It offers features such as configuration backup, software version management, and seamless switch replacement.

Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)