location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 31.5 inch FHD Monitor - 532sf monitoare LCD 80 cm (31.5") 1920 x 1080 Pixel Full HD Negru, Alb

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 5
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 31.5 inch FHD Monitor - 532sf
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94F50AA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498944463 show
Categorie:
Monitoarele TFT/LCD sunt perfect plate, mult mai subtiri si usoare decat conventionalele monitoare CRT si nu tremura, toate acestea datorita unei noi technologi de a produce imaginea. Doriti sa eliberati spatiu de pe birou sau doriti sa puteti muta monitorul dumneavoastra fara sa va rupeti spatele? Atunci acesta este monitorul ideal pentru dumneavoastra!
Monitoare LCD Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 38250
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 25 Jul 2025 12:36:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Series 5 31.5 inch FHD Monitor - 532sf monitoare LCD 80 cm (31.5") 1920 x 1080 Pixel Full HD Negru, Alb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 cm (31.5") LCD VA
  • - Full HD 1920 x 1080 Pixel 16:9
  • - 100 Hz 7 ms 300 cd/m² 3000:1
  • - Tehnologie Flicker-free
  • - D 20 kWh 24,6 W
Mai mult>>>
afișaj
Diagonala afișajului *
80 cm (31.5")
Rezoluţie de afişare *
1920 x 1080 Pixel
Tip HD *
Full HD
Raport de aspect nativ *
16:9
Tehnologie de afișare *
LCD
Tip panou *
VA
Ecran tactil *
No
Luminozitate afișaj (tipică)
300 cd/m²
Timp de răspuns *
7 ms
Tip măsurare timp de răspuns
GTG (Gray to Gray)
Suprafață de afișare
Mată
Ecran anti-strălucire
Yes
Formă ecran *
Plat
Rezoluții grafice suportate
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Rata de vizionare
16:9
Rația de contrast (tipică) *
3000:1
Raport contrast (dinamic)
10000000:1
Rată maximă de reîmprospătare *
100 Hz
Unghiul de vizionare, orizontal
178°
Unghiul de vizionare, vertical
178°
Numărul de culori ale afișajului *
16.7 milioane de culori
Timp răspuns (rapid)
7 ms
Nivel pixel
0,36 x 0,36 milimetri
Densitate pixeli
70 ppi
Rată (de actualizare) scanare orizontală
30 - 113 kHz
Rată (de actualizare) scanare verticală
48 - 100 Hz
Dimensiune zonă vizibilă, orizontală
69,8 cm
Dimensiune zonă vizibilă, verticală
39,3 cm
Frecvență orizontală (mod) digital
30 - 113 kHz
Frecvență verticală (mod) digital
48 - 100 Hz
Diagonală ecran (metric)
80,1 cm
Rată opacitate
40%
Duritate suprafață
3H
Adâncime de culoare de
8 bit
Standard gamă de culori
sRGB
Gamă de culori
99%
Acoperire sRGB (tipic)
99%
Tehnologie margine ecran
Micro-Edge
Performanță
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Tehnologie Flicker-free
Yes
Tehnologie Low Blue Light (Emisie Redusă de Lumină Albastră)
Yes
Segment HP
Acasă
Multimedia
Difuzoare încorporate *
No
Design
Culoarea produsului *
Negru, Alb
Stand detașabil
Yes
Culoare picioare
Argint
Conexiune
Număr porturi VGA (D-Sub)
1
HDMI *
Yes
Numărul de porturi HDMI
2
Versiune HDMI
1.4
HDCP
Yes
Ergonomice
Slot cablu de siguranță *
Yes
Ajustare a înălţimii *
No
Ajustare înclinare
Yes
Unghi de înclinare
-5 - 25°
Afișaj pe ecran (OSD)
Yes
Managementul energiei
Clasă eficiență energetică (SDR) *
D
Clasă eficiență energetică (HDR) *
D
Consum energetic (SDR) la 1000 de ore *
20 kWh
Consum de energie (tipic) *
24,6 W
Consum de energie (în aşteptare) *
0,5 W
Consum de energie (max)
30,4 W
Consum de energie (oprit)
0,3 W
Tensiune AC intrare
100 - 240 V
Frecvență de intrare AC
50/60 Hz
Tipul sursei de energie
Externă
Încadrare eficiență energetică
De la A la G
Cod (EPREL) Registrul European al Produselor pentru Etichetarea Energetică
1853284
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
5 - 35 °C
Interval relativ operaţional de umiditate
20 - 80%
Umiditate relativă la depozitare (H-H)
20 - 80%
Greutate şi dimensiuni
Lăţime (cu stand)
710,3 milimetri
Adâncime (cu stand)
216,6 milimetri
Înălţime (cu stand)
494,8 milimetri
Greutate (cu stand)
5,1 kilograme
Lățime (fără stand)
710,3 milimetri
Adâncime (fără stand)
40,2 milimetri
Înălțime (fără stand)
414,6 milimetri
Datele de ambalare
Lăţime de ambalaj
823 milimetri
Adâncimea de ambalaj
140 milimetri
Înălţime de ambalaj
527 milimetri
Greutatea pachetului
9 kilograme
Tip ambalaj
Cutie
Conţinutul de ambalaje
Stativ inclus
Yes
Cabluri incluse
AC, HDMI
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Alte caracteristici
Ţara de origine
China
Cod UNSPSC
43211902
Greutate
5,1 kilograme
Înălţime
414,6 milimetri
Lățime
710,3 milimetri
Adâncime
40,2 milimetri
Certificate de conformitate
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Comisia Federală a Comunicațiilor (FCC), ICES, KC, KCC, Norma Oficial Mexicana (NOM), RoHS, VCCI, cTUVus
Certificare
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; ENERGY STAR®; ErP; FCC; ICES; ISO 9241-307; KC; KCC; NOM; TUV Bauart; VCCI; Vietnam MEPS; Ukraine Energy label; California Energy Commission (CEC); South Africa Energy; WW application; NRCS of South Africa; Eyesafe® Certified; TÜV Flicker free certified; UAE ECAS; UAE RoHS; Works with Chromebook certified; Microsoft WHQL Certification (Windows 11 and Windows 10); KMEPS; Ukraine CoC; Ukraine NSoC
Ţară Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)