location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LM9012/55R1 mesin kopi Sepenuhnya-otomatis Mesin kopi pod 0,8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM9012/55R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM9012/55R1
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8720389056109
Category:
Machine used to make coffee.
Mesin Kopi Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 03:18:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips LM9012/55R1 mesin kopi Sepenuhnya-otomatis Mesin kopi pod 0,8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meja Sepenuhnya-otomatis Mesin kopi pod 0,8 L
  • - Kapsul kopi
  • - 6 cups 19 batang
  • - Pembuatan kopi Pembuatan espresso
  • - 1450 W
  • - Hitam, Merah
More>>>
Performa
Jenis pembuat kopi *
Sepenuhnya-otomatis
Dua cangkir sekaligus
Yes
Reservoir untuk kopi yang sudah masak *
Cangkir
Kapasitas dalam cangkir *
6 cups
Tekanan pengoperasian maksimal
19 batang
Gerinda terpasang *
No
Penempatan alat *
Meja
Jenis produk *
Mesin kopi pod
Kuantitas air yang dapat disesuaikan
Yes
Kapasitas tangki air *
0,8 L
Jenis masukan kopi *
Kapsul kopi
Bagian dapat digunakan pada alat pencuci piring
Yes
Waktu minum (1 cangkir)
30 s
Waktu minum (2 cangkir)
60 s
Sejumlah pendidih air
1
Negara asal
Rumania
Fungsi & program memasak
Beberapa minuman *
Yes
Pembuatan kopi
Yes
Pembuatan espresso *
Yes
Pembuatan ristretto
Yes
Pembuatan lungo
Yes
Ergonomik
Tipe kontrol *
Tombol
Layar terpasang *
No
Tangki air dapat dilepas
Yes
Warna produk *
Hitam, Merah
Nampan tetes dapat dilepas
Yes
Panjang kabel
0,8 m
Daya
Daya *
1450 W
Tegangan masukan AC
220 - 240 V
Konsumsi daya (siaga)
0,5 W
Mematikan daya secara otomatis
Yes
Berat dan dimensi
Panjang
157 mm
Lebar
402 mm
Tinggi
276 mm
Berat
3,35 kg
Data pemaketan
Kuantitas per paket
1 buah
Panjang kemasan
197 mm
Lebar kemasan
488 mm
Tinggi kemasan
344 mm
Berat kemasan
4,47 kg
Jenis kemasan
Box
Isi kemasan
Panduan
Yes
Dilengkapi kapsul kopi
Yes
Brand Image Product code Product Stock Price from
Philips CP1489/01 mesin kopi Philips CP1489/01 mesin kopi
(show image)
CP1489/01 CP1489/01