location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t660 1,1 GHz ThinPro 1,15 kg Must U300E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC7Y9EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Õhukesed kliendid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 11:02:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite t660 1,1 GHz ThinPro 1,15 kg Must U300E
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - U300E 1,1 GHz
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 32 GB eMMC
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - ThinPro
  • - ENERGY STAR
More>>>
Seamless multitasking performance

Experience peak productivity with a 5-core Intel processor[1] and support for up to four stunning 4K displays.[2]

HP BIOS and Wolf Security

Fortify security with the inherently secure HP thin client, enhanced by HP BIOS and Wolf Security.[3]

Effortless, secure collaboration

Efficiently manage projects with optimized UC solutions for Microsoft Teams, Zoom, Citrix WebEx, and more.[4]

Build for a better tomorrow

The EPEAT registered[5] thin client uses 100% sustainably sourced and recyclable outer box packaging.[6]

Protsessor
Protsessori sagedus *
1,1 GHz
Protsessori tootja *
Intel
Protsessori mudel
U300E
Protsessorituumad
5
Protsessori harud
6
Protsessori võimendussagedus
4,3 GHz
Protsessori vahemälu
8 MB
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu taktsagedus
5600 MHz
Mälupesad
2x SO-DIMM
Mälu (pesad x suurus)
1 x 8 GB
Maksimaalne sisemälu
32 GB
Salvesti
Salvestusmaht kokku *
32 GB
Salvestusseade *
eMMC
Graafikad
Pardagraafika adapteri mudel
Intel® UHD Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Võrgustumine
WiFi *
No
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Pesad & liidesed
Ethernet LAN (RJ-45) pordid *
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
Pesad & liidesed
USB C-tüüpi portide arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
DisplayPort arv
3
Disain
Toote värv *
Must
VESA paigaldamine
Yes
VESA-paigaldusliidesed
100 x 100 mm
Ekraan
Kuvar kaasa arvatud *
No
Tarkvara
Installitud operatsioonisüsteem *
ThinPro
Usaldusväärse platvormi moodul (TPM)
Yes
Võimsus
Toiteallikas
45 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
35 mm
Sügavus
200 mm
Kõrgus
200 mm
Kaal
1,15 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Hiire ühenduvus
Juhtmega ühendatud
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Klaviatuuri tüüp
USB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)