location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C2423H 60.5 cm (23.8") LCD 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2423H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-BGQD
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2025 19:36:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display technology *
LCD
Panel type
IPS
Display resolution *
1920 x 1080 pixels
Display brightness
250 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Response time
8 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Active display area (W x H)
527.04 x 296.46 mm
Display diagonal (metric)
60.47 cm
Surface hardness
3H
Anti-glare screen
Yes
Camera
Built-in camera
Yes
Megapixel (approx.)
5 MP
Camera HD type
Full HD
Maximum frame rate
30 fps
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product colour *
Black, Grey
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Bezel width (bottom)
1.71 cm
Bezel width (side)
5.38 mm
Bezel width (top)
5.37 mm
Height adjustment
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 21°
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
DVI port *
No
DisplayPorts quantity
2
Number of upstream ports
1
Ports & interfaces
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB port *
Yes
Computer system
Computer system *
No
Performance
On Screen Display (OSD)
Yes
HDCP
Yes
HDCP version
1.4
Power
Power consumption (typical)
12.6 W
Power consumption (max)
82 W
Power consumption (standby)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Display width
537.8 mm
Display depth
57.9 mm
Display height
318.9 mm
Display weight
3.83 kg
Width (with stand)
537.8 mm
Depth (with stand)
179.6 mm
Height (with stand)
364 mm
Weight (with stand)
5.59 kg
Packaging data
Package weight
8.33 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI, USB Type-A to USB Type-B
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Network
Ethernet LAN *
No
Wi-Fi *
No
Technical details
Compliance certificates
RoHS