location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AC090HBMDKH Air conditioner indoor unit Brushed steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC090HBMDKH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC090HBMDKH/EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085883642
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 09:38:48
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Air conditioner indoor unit
Multi-split *
No
Product colour *
Brushed steel
Air conditioner functions *
Cooling, Heating
Inverter technology *
No
Ionizer *
No
Seasonal efficiency rating (cooling) (SEER) *
5.7
Seasonal efficiency rating (heating) (SCOP) (Average heating season) *
4
Cooling energy efficiency (EER, W/W)
3.21
Heating energy efficiency (COP, W/W)
3.61
Cooling capacity in watts (nominal) *
9000 W
Cooling capacity in watts (min)
2600 W
Cooling capacity in watts (max)
11500 W
Heating capacity in watts (nominal) (Average heating season)
10000 W
Heating capacity in watts (min)
2800 W
Heating capacity in watts (max)
15500 W
Cooling capacity (nominal)
30700 BTU/h
Cooling capacity (min)
8900 BTU/h
Cooling capacity (max)
39200 BTU/h
Heating capacity (nominal)
34100 BTU/h
Heating capacity (min)
9600 BTU/h
Heating capacity (max)
59200 BTU/h
Features
Refrigerating medium
R410A
Refrigerating medium weight
2.6 kg
Hose length (max)
50 m
Gas hose diameter
1.59 cm
Liquid hose diameter
9.52 mm
Indication light
Yes
Power
Energy efficiency class (cooling) *
A+
Energy efficiency class (heating) (Average heating season) *
A+
AC input voltage
220-240 V
AC input frequency
50-60 Hz
Network
Wi-Fi *
No
Bluetooth *
No
Indoor unit
Indoor unit type
Ducted
Indoor unit noise level (low speed)
32 dB
Indoor unit noise level (high speed)
38 dB
Indoor unit sound power level *
61 dB
Indoor units quantity
1
Indoor unit width
120 cm
Indoor unit depth
70 cm
Indoor unit height
25 cm
Indoor unit weight
32 kg
Indoor unit package width
145 cm
Indoor unit package depth
78 cm
Indoor unit package height
32 cm
Indoor unit package weight
37 kg